EN
  • EN
  • DE

ATREB232ED-EK

Part No ATREB232ED-EK
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description AT86RF232 EVAL KIT / - AT86RF232 Transceiver, Microcontroller 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Type Transceiver, Microcontroller
Frequency 2.4GHz
For Use With/Related Products AT86RF232
Supplied Contents Board(s) , Cable(s) , Accessories
Base Product Number ATREB232
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1342520-ATREB232ED-EK
Ultra Librarian 3D Model Ultra Librarian ATREB232ED-EK CAD Model

Description

The ATREB232ED-EK from Microchip Technology is a comprehensive evaluation kit designed to provide an effective platform for developers to explore and harness the capabilities of the AT86RF232 radio transceiver. This evaluation kit is tailored for those interested in developing wireless solutions that require low-power consumption and reliable data transmission within the Sub-GHz ISM bands.

At the heart of the ATREB232ED-EK is the AT86RF232, a feature-rich transceiver that operates at 2.4GHz and supports a wide range of modulation techniques including BPSK, QPSK, and O-QPSK. The transceiver is optimized for energy efficiency and robust communication, making it an ideal choice for battery-operated systems and applications where consistent performance is crucial, such as industrial control, home automation, and sensor networks.

The evaluation kit includes a range of tools and components that facilitate easy experimentation and rapid prototyping. Developers can take advantage of the included ATREB232ED evaluation board, which features an onboard microcontroller, a range of interface options for peripherals, and pre-mounted connectors for seamless integration with other development boards and hardware components.

Software support is another highlight of the ATREB232ED-EK, as it comes with access to Microchip's extensive suite of development tools and libraries. These resources help streamline the development process, from initial concept to final product, by providing example applications, API documentation, and an integrated development environment (IDE) that supports code development and debugging.

Additionally, the kit's documentation includes detailed user guides, application notes, and datasheets, offering developers a wealth of information to understand the transceiver's features and capabilities fully. With its combination of hardware versatility, software support, and comprehensive documentation, the ATREB232ED-EK from Microchip Technology is an invaluable asset for engineers and hobbyists looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007107-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR CMPA0530002S
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess