EN
  • EN
  • DE

ATSAM3703

Part No ATSAM3703
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
RoHS Compliant
Win Source Part Number 1091154-ATSAM3703
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAM3703 CAD Model

Description

The ATSAM3703 is a cutting-edge microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This powerful and efficient MCU is part of the SAM3 family, designed to offer high performance for a wide range of embedded applications.

Key Features

  • Core: The ATSAM3703 is built around the ARM Cortex-M3 processor, which operates at a maximum speed of up to 100 MHz. This 32-bit core ensures the microcontroller can handle complex tasks with ease, providing a balance between power consumption and processing capability.
  • Memory: It comes with ample memory resources, including up to 256KB of flash memory and 64KB of SRAM, ensuring sufficient space for application code and data storage.
  • Connectivity: The device offers a range of communication interfaces such as I2C, SPI, and UARTs, making it highly versatile for various communication needs. It also supports USB Device and Host, providing additional flexibility for peripheral connections.
  • Timers and PWM: With its comprehensive set of timers, including a real-time timer and watchdog timer, as well as PWM channels, the ATSAM3703 is well-suited for real-time control applications.
  • Analog Features: The microcontroller includes analog functionalities like a 12-bit ADC and a 12-bit DAC, allowing it to interact with a wide range of sensors and other analog devices.

Applications

The versatility of the ATSAM3703 makes it an ideal choice for applications across various industries. It is particularly suited for:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Internet of Things (IoT) devices

Development Support

Microchip Technology provides extensive support for the ATSAM3703 through its development tools and software libraries. Developers can take advantage of the Atmel Studio IDE for streamlined development and debugging. Additionally, the microcontroller is supported by the Atmel Software Framework (ASF), which is a large library of free source code for building applications.

With its robust feature set and strong support ecosystem, the ATSAM3703 is a microcontroller that offers both performance and ease of use for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess