EN
  • EN
  • DE

ATSAM3A4CA-AU

Part No ATSAM3A4CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM3A
Package Tray
Number of I/O 63
Family Name ATSAM3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844875-ATSAM3A4CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3A4CA-AU CAD Model

Description

Microchip Technology's ATSAM3A4CA-AU Microcontroller

The ATSAM3A4CA-AU is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is based on the powerful ARM Cortex-M3 processor core, which operates at a maximum speed of 84 MHz, providing the computational power necessary for complex tasks and real-time operations.

With its robust architecture, the ATSAM3A4CA-AU boasts 256KB of flash memory for program storage and 64KB of SRAM, ensuring sufficient space for your application's code and data. The microcontroller is housed in a 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications while still offering plenty of GPIO (General Purpose Input/Output) pins and peripheral functionality.

Key features of the ATSAM3A4CA-AU include:

  • High-performance 32-bit ARM Cortex-M3 RISC processor
  • Operating frequency of up to 84 MHz
  • 256KB of embedded flash memory
  • 64KB of SRAM
  • Full-speed USB Device and Host, with on-chip transceiver and 520 bytes of dedicated endpoint RAM
  • Dual CAN interfaces for industrial communication protocols
  • Extensive peripheral set with DMAC support for DMA transfers
  • 16-channel 12-bit ADC and 2-channel 12-bit DAC for analog interfacing
  • Multiple serial communication interfaces including UART, USART, SPI, and I2C
  • External memory interface for static memories, SDRAM, and NAND flash
  • Enhanced security features with a unique 128-bit ID and write protection

The ATSAM3A4CA-AU is not only powerful but also energy-efficient, incorporating features like multiple power-saving modes to reduce power consumption during idle or low-activity periods. This microcontroller is ideal for applications in industrial control, consumer electronics, medical devices, and automotive systems, where reliability, processing power, and low power consumption are critical.

Microchip Technology provides comprehensive support for the ATSAM3A4CA-AU with development tools, software libraries, and a global support network, ensuring that developers can rapidly develop and deploy their applications with confidence.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5066 $58.0264
10+ $11.9029 $119.0290
16+ $11.5310 $184.4960
21+ $11.1589 $234.3369
27+ $10.7870 $291.2490
36+ $9.6710 $348.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 531 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess