EN
  • EN
  • DE

BQ26501PW

Part No BQ26501PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series bqJUNIOR™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Interface HDQ
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number BQ26501
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571553-BQ26501PW
Ultra Librarian 3D Model Ultra Librarian BQ26501PW CAD Model

Description

The BQ26501PW is a highly integrated battery management solution from Texas Instruments, designed to cater to the demanding needs of modern portable electronics. This advanced chip is specifically engineered to provide precise fuel gauging and battery protection, ensuring both safety and efficiency in a wide range of applications.

Key Features

  • Accurate Fuel Gauging: The BQ26501PW utilizes a patented Impedance Track™ algorithm that offers accurate fuel gauging, which allows users to monitor the remaining battery life with high precision. This technology adapts as the battery ages, ensuring consistent performance over the life of the battery.
  • Integrated Battery Protection: With built-in safety features, the BQ26501PW provides overcharge, over-discharge, short-circuit, and overcurrent protection. This ensures the longevity of the battery and the safety of the devices it powers.
  • Low Power Consumption: Designed for efficiency, the BQ26501PW boasts low quiescent current, which minimizes the drain on the battery during periods of inactivity, thereby extending the battery life.
  • Flexible Configuration: The device is highly configurable and supports a wide range of battery chemistries and cell configurations, making it a versatile choice for various applications.

Applications

The BQ26501PW is ideal for a multitude of portable devices, such as:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • Smart wearables

Technical Specifications

Parameter Value Package Type TSSOP Operating Temperature Range -40°C to +85°C Battery Chemistry Li-Ion, Li-Pol, LiFePO4 Communication Interface I2C

With its sophisticated feature set and Texas Instruments' reputation for quality, the BQ26501PW stands out as a top-tier choice for battery management in portable electronic devices.

You May Also Be Interested in

CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
SG Micro Corp
Lithium Battery I2C 3A TQFN-24-EP(4x4) Battery Management RoHS
Lowest to $0.4948
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0268 $50.2680
25+ $4.1246 $103.1150
38+ $3.9957 $151.8366
52+ $3.8668 $201.0736
67+ $3.7379 $250.4393
90+ $3.3512 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess