EN
  • EN
  • DE

ATSAM3N4BA-AU

Part No ATSAM3N4BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3N
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM3N
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566863-ATSAM3N4BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N4BA-AU CAD Model

Description

Microchip Technology's ATSAM3N4BA-AU Microcontroller

The ATSAM3N4BA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications requiring efficient power management, robust operation, and connectivity features. This microcontroller is part of the SAM3N series, which is based on the powerful ARM Cortex-M3 processor core, operating at a maximum speed of 48 MHz. The ATSAM3N4BA-AU is encapsulated in a 48-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint for space-constrained applications.

Key Features:

  • Core: ARM Cortex-M3 processor with a maximum clock speed of 48 MHz, providing a balance of performance and power efficiency.
  • Memory: Equipped with 256 KB of flash memory and 48 KB of SRAM, allowing ample space for complex applications and data storage.
  • Connectivity: Multiple communication interfaces including USART, SPI, and I2C, enabling seamless integration with a variety of peripherals and other microcontrollers.
  • I/O: Up to 38 programmable I/O lines, providing flexibility for interfacing with external components.
  • ADC: Integrated 12-bit analog-to-digital converter with up to 16 channels for precise analog signal measurement.
  • Power Management: Designed with power-saving techniques such as sleep and idle modes, making it ideal for battery-powered and energy-sensitive applications.
  • Operating Voltage: Supports an operating voltage range from 1.62V to 3.6V, accommodating a variety of power sources.
  • Temperature Range: Operational across an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The versatility of the ATSAM3N4BA-AU makes it suitable for an array of applications, including industrial control systems, smart sensors, medical devices, home automation, and portable consumer electronics. Its efficient power consumption and processing capabilities make it particularly well-suited for IoT (Internet of Things) devices and smart, connected solutions.

Overall, the ATSAM3N4BA-AU from Microchip Technology is a robust microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its integration of advanced technologies in a compact form factor enables designers to create innovative and reliable products with reduced development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess