EN
  • EN
  • DE

ATSAM3S1AB-MU

Part No ATSAM3S1AB-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAM3S1
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809836-ATSAM3S1AB-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1AB-MU CAD Model

Description

Microchip Technology's ATSAM3S1AB-MU: A High-Performance Microcontroller

The ATSAM3S1AB-MU is a robust ARM Cortex-M3 based microcontroller unit (MCU) from Microchip Technology, designed to offer a balance of power efficiency and performance for a wide array of applications. This microcontroller is part of the SAM3S series, which is renowned for its high-speed computing capabilities and low power consumption.

With a maximum operating frequency of 64 MHz, the ATSAM3S1AB-MU provides the computational power needed for complex tasks in embedded systems. It is equipped with 64KB of flash memory and 16KB of SRAM, ensuring ample space for application code and data storage. The MCU's memory architecture is further optimized with a 4KB EEPROM-like endurance for reliable data retention across power cycles.

The device features a range of peripherals that enhance its versatility. It includes high-speed USB Device and embedded Host, UART, SPI, I2C interfaces, making it an ideal choice for communication-intensive projects. The ATSAM3S1AB-MU also offers multiple 16-bit timers, PWM channels, and 12-bit ADCs, providing precision control and data acquisition capabilities.

Ensuring secure operation, the microcontroller comes with a hardware encryption engine supporting AES and DES, and a True Random Number Generator (TRNG) for cryptographic applications. Safety features such as the Watchdog Timer and Brown-out Detector contribute to the reliable operation of the MCU.

The ATSAM3S1AB-MU operates within an extended temperature range of -40°C to +85°C, making it suitable for industrial and outdoor environments. Its QFN package is compact and space-efficient, which is crucial for designs with size constraints.

In summary, the ATSAM3S1AB-MU from Microchip Technology is a high-performance, feature-rich microcontroller that is well-suited for a variety of applications including industrial control systems, consumer electronics, medical devices, and IoT nodes. Its combination of processing power, memory capacity, and extensive peripheral set ensures that it can meet the needs of sophisticated embedded systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0670 $51.6750
59+ $1.6960 $100.0640
92+ $1.6430 $151.1560
126+ $1.5900 $200.3400
163+ $1.5370 $250.5310
218+ $1.3780 $300.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess