The PSOT08LC-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used in applications requiring robust overvoltage protection in a compact form factor.
Applications
- Protection of data lines
- Protection of control lines
- Protection of I/O ports
- Protection of keypads
- Mobile phones
- Portable devices
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23-6L package
- RoHS compliant
Benefits
- Provides robust ESD and surge protection
- Minimizes the risk of damage to sensitive components
- Improves system reliability
- Reduces board space requirements
- Complies with industry safety standards
The PSOT08LC-LF-T7 features a low clamping voltage, which ensures that the voltage across the protected circuitry remains within safe operating limits during transient events. Its fast response time allows it to quickly clamp transient voltages, preventing damage to downstream components. The low leakage current minimizes power consumption during normal operation, making it suitable for battery-powered devices. The SOT-23-6L package provides a compact footprint for applications where board space is limited.
Technical Specifications:
- Package: SOT-23-6L
- Reverse Standoff Voltage: (Specific value will depend on the device version; consult datasheet)
- Clamping Voltage: (Specific value will depend on test conditions; consult datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions; consult datasheet)
- Operating Temperature: -55°C to +125°C
The “LC” in the part number likely indicates a low capacitance version, suitable for high-speed data lines. The “LF” denotes that the component is lead-free, complying with RoHS standards. “T7” likely indicates tape and reel packaging.