EN
  • EN
  • DE

ATSAM3S1BA-AU

Part No ATSAM3S1BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAM3S
Standard Package 160 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566865-ATSAM3S1BA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1BA-AU CAD Model

Description

Microchip Technology's ATSAM3S1BA-AU Microcontroller

The ATSAM3S1BA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that demand low power consumption and high processing capability. This microcontroller is part of the SAM3S series, which is based on the ARM Cortex-M3 processor core, operating at a maximum speed of 64 MHz. It is an ideal choice for industrial control, consumer electronics, medical devices, and many other embedded systems.

Key Features:

  • Core: ARM Cortex-M3 processor with a maximum clock speed of 64 MHz, providing the perfect balance between performance and power efficiency.
  • Memory: Equipped with 64KB of flash memory and 16KB of SRAM, sufficient for storing firmware and running complex applications.
  • I/O Capabilities: Offers a rich set of I/O interfaces, including USART, SPI, I2C, and USB 2.0, allowing for versatile connectivity options.
  • ADC: Features a 12-bit Analog-to-Digital Converter with multiple channels, enabling precise measurement of analog signals.
  • Timers: Multiple 16-bit timers and a real-time timer provide extensive timing control options for various applications.
  • Power Efficiency: Designed with power-saving modes such as Sleep and Wait, which help to minimize power consumption during idle periods.
  • Package: Comes in a 48-pin LQFP (Low Quad Flat Pack) package, which is suitable for space-constrained applications while still providing ample I/O pins.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Additional Benefits:

The ATSAM3S1BA-AU also includes advanced features such as a Memory Protection Unit (MPU), which enhances the security of your application by preventing unauthorized access to memory regions. The integrated watchdog timer helps to maintain system integrity by resetting the microcontroller in case of software malfunctions.

Whether you are developing a sophisticated industrial system or a compact consumer electronic device, the ATSAM3S1BA-AU provides a robust, secure, and cost-effective solution that does not compromise on performance. With Microchip's reputation for reliability and support, this microcontroller is an excellent choice for your next embedded project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess