EN
  • EN
  • DE
  • IT

ATSAM3S1CA-AU

Part No ATSAM3S1CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3S
Standard Package 90 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566867-ATSAM3S1CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1CA-AU CAD Model

Description

Microchip Technology's ATSAM3S1CA-AU Microcontroller

The ATSAM3S1CA-AU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require advanced interfaces and connectivity. This microcontroller is part of the SAM3S series, which is based on the ARM Cortex-M3 processor core, operating at a maximum speed of 64 MHz and delivering 1.25 DMIPS/MHz. This balance of performance and power efficiency makes it an ideal choice for industrial control systems, medical devices, automotive electronics, and IoT (Internet of Things) solutions.

Key Features

  • Core: ARM Cortex-M3 processor with a maximum operating frequency of 64 MHz.
  • Memory: 64KB of embedded Flash and 16KB of SRAM, providing ample space for complex application code and data storage.
  • Connectivity: Offers a range of communication interfaces including UART, SPI, I2C, and USB 2.0 Full Speed, enabling easy integration with peripheral devices and systems.
  • I/O Pins: Up to 79 I/O lines which can be multiplexed with up to 9 peripheral I/O functions, giving designers flexibility in hardware layout and function assignment.
  • Power Efficiency: Supports multiple power-saving modes, allowing for reduced power consumption during idle or low-activity periods.
  • Analog Features: Includes a 12-bit ADC with up to 16 channels and a 12-bit DAC for accurate analog signal processing.
  • Package: Available in a 48-pin LQFP package, suitable for space-constrained applications.

Advanced Security and System Control

The ATSAM3S1CA-AU is equipped with a range of security features, including a unique identifier and a secure hardware-based key storage for application protection. It also features a Memory Protection Unit (MPU) enhancing the reliability of the system by managing access rights to memory sections. The device incorporates multiple system control functions such as a watchdog timer, a real-time timer, and a brown-out detector, which contribute to the stability and robustness of the system.

Development Support

Microchip Technology provides comprehensive development support for the ATSAM3S1CA-AU, including software libraries, development boards, and a full-featured integrated development environment (IDE). This support accelerates the development process and helps bring products to market faster.

Whether you are developing advanced consumer electronics, sophisticated control systems, or next-generation IoT devices, the ATSAM3S1CA-AU offers a perfect blend of power, performance, and connectivity to meet your design requirements.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess