EN
  • EN
  • DE

ATSAM3S2CA-AUR

Part No ATSAM3S2CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series ATSAM3S2
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806587-ATSAM3S2CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM3S2CA-AUR CAD Model

Description

Microchip Technology's ATSAM3S2CA-AUR Microcontroller

The ATSAM3S2CA-AUR is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed for a wide array of applications that demand a good balance between power efficiency and computational performance. This microcontroller is an ideal choice for industrial control, medical devices, automotive systems, and IoT applications where reliability and efficiency are paramount.

The ATSAM3S2CA-AUR operates at a maximum speed of 64 MHz and features 128 KB of flash memory, providing ample space for complex application code. Additionally, it comes with 32 KB of SRAM, ensuring smooth operation and multitasking capabilities. The device also includes a 16 KB ROM with a pre-programmed USB bootloader, facilitating easy firmware updates and application deployment.

One of the key highlights of this microcontroller is its rich set of peripherals. It includes multiple 16-bit timers, a real-time timer, a temperature sensor, and a 12-bit analog-to-digital converter (ADC) with up to 16 channels. This allows for precise data acquisition and real-time control. The ATSAM3S2CA-AUR also features a full-speed USB device and embedded host, as well as a high-speed multimedia card interface for connectivity and data storage options.

For secure data communication, the ATSAM3S2CA-AUR is equipped with hardware cryptographic acceleration support, including AES and SHA. It also provides a unique 128-bit ID and a random number generator, which are essential for secure key generation and encryption processes.

Designed with power efficiency in mind, the ATSAM3S2CA-AUR supports multiple power-saving modes, including idle and backup modes, which can significantly extend battery life in portable applications. The device operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.

Additionally, the ATSAM3S2CA-AUR is available in a 100-pin LQFP package, making it compatible with a wide range of PCB designs and easy to integrate into various form factors. Microchip Technology provides extensive support for this microcontroller, including software libraries, development tools, and a strong community, which helps designers to reduce time-to-market for their products.

Overall, the ATSAM3S2CA-AUR from Microchip Technology is a robust and versatile microcontroller that offers the perfect blend of features for sophisticated and demanding applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9293 $52.7274
42+ $2.4036 $100.9512
65+ $2.3285 $151.3525
89+ $2.2533 $200.5437
115+ $2.1782 $250.4930
154+ $1.9529 $300.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,632 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess