EN
  • EN
  • DE

ATSAM3S4BA-MUR

Part No ATSAM3S4BA-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN / ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM3S
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340784-ATSAM3S4BA-MUR
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4BA-MUR CAD Model

Description

Microchip Technology's ATSAM3S4BA-MUR Microcontroller

The ATSAM3S4BA-MUR is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, robust security features, and significant processing capabilities. This microcontroller is part of the SAM3S series, which is renowned for its feature-rich attributes, making it an ideal choice for industrial control systems, consumer electronics, medical devices, and IoT applications.

Key Features

  • Core: The ATSAM3S4BA-MUR is built around the ARM Cortex-M3 processor, which operates at a maximum speed of 64 MHz. The Cortex-M3 core is known for its exceptional balance of performance and power efficiency, providing a solid foundation for applications that demand reliable and consistent operation.
  • Memory: With 256KB of embedded Flash memory and 48KB of SRAM, this microcontroller offers ample space for program storage and smooth execution of complex tasks. The Flash memory also supports read-while-write operation, which is crucial for real-time code updating without interrupting the system's operation.
  • Connectivity: A variety of communication interfaces are available, including USART, SPI, I2C, and USB 2.0 Full Speed, enabling the ATSAM3S4BA-MUR to easily connect with other devices and peripherals within a system.
  • Power Efficiency: The microcontroller features multiple power-saving modes, such as Idle and Sleep modes, which help to minimize power consumption during periods of reduced activity. This is especially beneficial for battery-powered or energy-sensitive applications.
  • Analog Features: It comes equipped with a 12-bit analog-to-digital converter (ADC) with 16 channels, as well as a 12-bit digital-to-analog converter (DAC) for precise analog signal manipulation.
  • Security and Reliability: The device includes features like a unique 128-bit identifier and a hardware CRC (Cyclic Redundancy Check) engine to ensure data integrity and secure communication.
  • Package: The ATSAM3S4BA-MUR is available in a 64-pin QFN package, which is suitable for space-constrained applications while still providing sufficient I/O options for complex designs.

Overall, the ATSAM3S4BA-MUR from Microchip Technology is a versatile and powerful microcontroller that delivers a high level of integration and efficiency for designers looking to develop advanced electronic systems. Its combination of processing power, memory capacity, and extensive peripheral set makes it a top choice for engineers and developers who require a reliable and capable microcontroller platform.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess