EN
  • EN
  • DE
  • IT

ATSAM3S8CA-AU

Part No ATSAM3S8CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 64MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series ATSAM3S8
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812897-ATSAM3S8CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S8CA-AU CAD Model

Description

Microchip Technology's ATSAM3S8CA-AU Microcontroller

Introducing the ATSAM3S8CA-AU, a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications requiring efficient power management, robust security features, and significant data processing capabilities. This microcontroller is part of the SAM3S series, which is renowned for its exceptional performance in industrial and consumer electronics.

Key Features:

  • Core: ARM Cortex-M3 processor running at up to 64 MHz, providing a balance of power efficiency and processing speed.
  • Memory: Comes equipped with 512KB of flash memory and 128KB of SRAM, allowing for ample space for complex program code and data storage.
  • Connectivity: Offers a variety of communication interfaces, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), SPI, and an I2S.
  • I/O Pins: Provides up to 79 I/O lines that support a diverse range of peripherals and user-defined functions, giving designers the flexibility to interface with various external components.
  • Power Efficiency: The device features power-saving modes such as Idle and Sleep, ensuring optimal power consumption for battery-powered applications.
  • Analog Features: Integrated with multiple 12-bit analog-to-digital converters (ADCs) and a 12-bit digital-to-analog converter (DAC) for precise analog signal management.
  • Security: Equipped with a hardware-based security feature set, including a unique 128-bit ID and a random number generator to enhance security measures.
  • Package: Available in a 100-pin LQFP package, providing a compact solution for space-constrained applications.
  • Temperature Range: Operational across the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

The ATSAM3S8CA-AU microcontroller is an excellent choice for designers seeking a powerful yet power-conscious MCU for their next project. Its extensive feature set, including advanced connectivity options, generous memory resources, and robust security measures, make it a versatile and secure solution for applications in automation, control systems, IoT devices, and more. By choosing the ATSAM3S8CA-AU, you're not just selecting a microcontroller; you're empowering your design with the quality and performance that Microchip Technology is known for.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9149 $53.2341
21+ $4.8533 $101.9193
32+ $4.7016 $150.4512
44+ $4.5500 $200.2000
57+ $4.3983 $250.7031
77+ $3.9433 $303.6341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess