EN
  • EN
  • DE

ATSAM3X4EA-AU

Part No ATSAM3X4EA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000080-ATSAM3X4EA-AU
Win Source Part Number Cross
Manufacturer Microchip Technology
Series 山姆3X
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Speed 84MHz
Core Size 32-Bit Single-Core
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian ATSAM3X4EA-AU CAD Model

Description

Microchip Technology ATSAM3X4EA-AU Product Overview

The ATSAM3X4EA-AU is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of embedded systems within industrial, automotive, and consumer electronics markets. This powerful MCU is based on the ARM Cortex-M3 processor, which operates at a maximum speed of 84 MHz, providing the computational horsepower necessary for complex tasks and real-time operations.

This microcontroller is packed with 256KB of flash memory and 100KB of SRAM, allowing for ample storage of code and data. Its extensive set of peripherals includes multiple UARTs, TWI (I2C), SPI interfaces, as well as USB 2.0 capabilities, making it ideal for communication-intensive applications. Additionally, it supports high-speed multimedia and data processing with a parallel capture mode for direct memory access.

For applications requiring precise timing and control, the ATSAM3X4EA-AU features a 12-bit digital-to-analog converter (DAC), as well as multiple 16-bit timers, PWM channels, and a 12-bit analog-to-digital converter (ADC) with support for up to 16 channels. This enables accurate analog signal monitoring and control, which is essential for applications such as motor control, audio processing, and sensor interfacing.

The MCU also emphasizes security and reliability with its Watchdog Timer, Brown-out Detector, and a unique identifier for each chip. This ensures stable operation under varying conditions and helps prevent unauthorized access or copying of the device's software.

Packaged in a 144-pin LQFP (Low-profile Quad Flat Package), the ATSAM3X4EA-AU is designed for space-constrained applications while still offering a rich set of I/O options. The operating temperature range of -40°C to +85°C guarantees performance in harsh environments, making it a versatile choice for a wide array of applications.

With its robust architecture, extensive memory capabilities, and comprehensive peripheral set, the ATSAM3X4EA-AU from Microchip Technology stands as a formidable choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0687 $60.2748
9+ $12.3641 $111.2769
13+ $11.9777 $155.7101
18+ $11.5913 $208.6434
23+ $11.2050 $257.7150
30+ $10.0458 $301.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess