EN
  • EN
  • DE
  • IT

ATSAM4LS8BA-MUR

Part No ATSAM4LS8BA-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 48MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series SAM4L
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 7x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATSAM4LS8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4LS8BA-MURTRINACTIVE, 1611-ATSAM4LS8BA-MURTR-ND, ATSAM4LS8BA-MURDKR, 1611-ATSAM4LS8BA-MURDKR, ATSAM4LS8BA-MURCT, 1611-ATSAM4LS8BA-MURCT, 1611-ATSAM4LS8BA-MURDKR-ND, ATSAM4LS8BA-MURTR, 1611-ATSAM4LS8BA-MURTR, 1611-ATSAM4LS8BA-MURDKRINACTIVE
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912155-ATSAM4LS8BA-MUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8BA-MUR CAD Model

Description

Microchip Technology's ATSAM4LS8BA-MUR Microcontroller

The ATSAM4LS8BA-MUR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for applications that require low power consumption without compromising on processing power. This microcontroller is part of the SAM4L series, which is renowned for its efficiency and robust feature set.

At the heart of the ATSAM4LS8BA-MUR is a powerful ARM Cortex-M4 processor that can run at up to 48 MHz, providing ample computing power for a wide range of applications. The Cortex-M4 core includes a floating-point unit (FPU) which enhances the MCU's capability to handle computations and algorithms that involve decimal numbers, making it an excellent choice for applications that require precise calculations such as sensor data processing and advanced control systems.

This microcontroller is equipped with 512 KB of flash memory and 128 KB of SRAM, offering a balanced combination of storage space for your application code and volatile memory for runtime data handling. The generous memory size ensures that developers can implement complex software without worrying about space constraints.

The ATSAM4LS8BA-MUR boasts a variety of features that make it versatile for a multitude of applications. It includes multiple serial communication modules, including I2C, SPI, and USART, which allow for easy interfacing with a wide range of peripherals and other integrated circuits. Additionally, the device has a full-speed USB controller with embedded Host and Device capabilities, adding to its connectivity options.

One of the most significant advantages of this MCU is its power-saving technologies. The device supports multiple power-saving modes, such as idle and sleep modes, which drastically reduce power consumption when the MCU is not performing intensive tasks. This makes it ideal for battery-powered and portable applications where energy efficiency is paramount.

Moreover, the ATSAM4LS8BA-MUR features a variety of built-in hardware safety features, including a brown-out detector, a watchdog timer, and a power-on reset controller, ensuring reliable operation under varying conditions. All these features are packed into a compact 64-pin QFN package, making the ATSAM4LS8BA-MUR a perfect fit for space-constrained applications.

Whether you are developing an energy-efficient portable device, a sophisticated control system, or any other application that demands a balance between power and performance, the ATSAM4LS8BA-MUR from Microchip Technology is a microcontroller that stands out for its capabilities and flexibility.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7688 $56.3064
7+ $15.4001 $107.8007
11+ $14.9188 $164.1068
14+ $14.4376 $202.1264
18+ $13.9563 $251.2134
24+ $12.5126 $300.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess