EN
  • EN
  • DE

ATSAM4N8CA-AUR

Part No ATSAM4N8CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4N
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4N8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAM4N8CA-AURTRINACTIVE, 1611-ATSAM4N8CA-AURTR-ND, 1611-ATSAM4N8CA-AURCT, ATSAM4N8CA-AURTR, 1611-ATSAM4N8CA-AURDKR-ND, ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURDKR, 1611-ATSAM4N8CA-AURDKRINACTIVE, ATSAM4N8CA-AURCT, 1611-ATSAM4N8CA-AURTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862442-ATSAM4N8CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4N8CA-AUR CAD Model

Description

Microchip Technology ATSAM4N8CA-AUR Product Overview

The ATSAM4N8CA-AUR is a high-performance microcontroller designed and produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM4N series, which is based on the ARM® Cortex®-M4 processor, providing a perfect balance between performance and power efficiency.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, equipped with a Memory Protection Unit (MPU), and Thumb®-2 instruction set for improved code density.
  • Memory: 512 KB of flash memory and 80 KB of SRAM, allowing for ample storage for complex applications.
  • Connectivity: Features include two USARTs, two UARTs, two TWIs (I2C), SPI, and up to two I2S controllers for versatile communication options.
  • Timers: Multiple 16-bit timers, a PWM timer, and a real-time timer for precise event management and pulse generation.
  • ADC: 12-bit Analog-to-Digital Converter with up to 16 channels for accurate analog signal reading.
  • DAC: Integrated Digital-to-Analog Converter for analog output capabilities.
  • I/O: Up to 79 programmable I/O lines, providing a high level of interface flexibility.
  • Package: Available in a 100-pin LQFP package, ideal for space-constrained applications.
  • Power Efficiency: Designed for low power consumption with a range of power-saving modes to extend battery life in portable applications.
  • Operating Temperature: Capable of operating in industrial temperature ranges from -40°C to 85°C.

Applications

The ATSAM4N8CA-AUR is suitable for a wide array of applications due to its robust feature set. It is particularly well-suited for industrial control systems, consumer electronics, smart energy management, and medical devices where reliability and efficiency are crucial.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATSAM4N8CA-AUR is no exception. This microcontroller is designed to meet the high standards of performance and reliability that customers have come to expect from Microchip products.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5928 $57.5568
13+ $7.8711 $102.3243
20+ $7.6251 $152.5020
28+ $7.3791 $206.6148
36+ $7.1332 $256.7952
47+ $6.3952 $300.5744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 552 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess