EN
  • EN
  • DE

ATSAM4S16CA-AN

Part No ATSAM4S16CA-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912157-ATSAM4S16CA-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CA-AN CAD Model

Description

The ATSAM4S16CA-AN from Microchip Technology is a high-performance, power-efficient microcontroller that is part of the SAM4S series. It is designed to support a wide range of applications, including industrial control systems, consumer electronics, and IoT devices. This microcontroller is based on the ARM Cortex-M4 processor, which provides a balance of power efficiency and processing capability, making it an ideal choice for applications requiring significant computational power and low power consumption.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing tasks.
  • Memory: Features 1MB of embedded Flash memory and 128KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Offers a range of communication interfaces including USART, SPI, I2C, and USB, enabling easy integration with peripheral devices and systems.
  • Timers and PWM: Comes with multiple timer/counters, PWM channels, and real-time timer, supporting complex timing and control operations.
  • Analog Features: Equipped with a 12-bit ADC and a 12-bit DAC, allowing for precise analog signal conversion and control.
  • Security: Includes hardware-based security features such as a unique ID and a secure bootloader for secure firmware updates.
  • Power Management: Integrated power management controller with various modes for optimizing power consumption based on operational requirements.
  • Package: Available in a 100-pin LQFP package, it is suitable for space-constrained applications while still offering sufficient I/O options.

The ATSAM4S16CA-AN is supported by Microchip's extensive software and hardware development tools, including the Atmel Studio IDE, Atmel Software Framework (ASF), and a variety of development kits. This support simplifies the design process and accelerates time-to-market for engineers and developers.

With its robust set of features and capabilities, the ATSAM4S16CA-AN is a versatile microcontroller that can meet the demands of a wide array of applications, delivering both performance and efficiency to your next project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess