EN
  • EN
  • DE

ATSAM4S4BB-ANR

Part No ATSAM4S4BB-ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ATSAM4S4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM4S4BB-ANR-TR, ATSAM4S4BB-ANR-CT, ATSAM4S4BB-ANR-DKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862452-ATSAM4S4BB-ANR
Ultra Librarian 3D Model Ultra Librarian ATSAM4S4BB-ANR CAD Model

Description

Microchip Technology's ATSAM4S4BB-ANR Microcontroller

The ATSAM4S4BB-ANR is a high-performance, power-efficient microcontroller designed by Microchip Technology, which is renowned for its robust portfolio of microcontrollers and integrated digital solutions. This particular product is part of the ATSAM4 series, which is based on the ARM Cortex-M4 processor, delivering enhanced processing capabilities with a floating-point unit (FPU) for computation-intensive applications.

With a clock speed of up to 120 MHz, the ATSAM4S4BB-ANR provides ample processing power for a variety of embedded applications. It features 256KB of flash memory and 64KB of SRAM, allowing for the storage of complex application code and data. The inclusion of a memory protection unit (MPU) enhances the security of the system by restricting access to memory regions.

The device operates at a voltage range of 1.62V to 3.6V, which makes it suitable for battery-operated and portable devices where power consumption is a critical factor. Its low power design is complemented by a variety of power-saving modes, allowing developers to optimize the power profile of their applications.

Connectivity options on the ATSAM4S4BB-ANR are robust, featuring full-speed USB Device and Host, USARTs, SPIs, and I2C interfaces. This ensures that the microcontroller can be integrated into systems requiring communication with peripheral devices or other controllers. Additionally, it includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, and a 12-bit digital-to-analog converter (DAC) for interfacing with analog sensors and actuators.

The microcontroller also supports a range of hardware-based security features, such as a 128-bit unique ID for each device, which provides a foundation for secure hardware authentication. With its extensive interrupt system and DMA support, the ATSAM4S4BB-ANR is capable of handling complex tasks efficiently, offloading CPU load, and thereby enhancing system performance.

In summary, the ATSAM4S4BB-ANR from Microchip Technology is a versatile microcontroller that offers a balance of power efficiency, processing capability, and security features. It is an ideal choice for developers working on embedded systems in industrial control, consumer electronics, and Internet of Things (IoT) applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3390 $58.7120
20+ $6.0217 $120.4340
30+ $5.8336 $175.0080
41+ $5.6453 $231.4573
53+ $5.4571 $289.2263
71+ $4.8926 $347.3746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess