EN
  • EN
  • DE

ATSAM4S8BA-MU

Part No ATSAM4S8BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM4S
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566884-ATSAM4S8BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM4S8BA-MU CAD Model

Description

Microchip Technology's ATSAM4S8BA-MU: A High-Performance Microcontroller

The ATSAM4S8BA-MU is a feature-rich microcontroller from Microchip Technology that is designed to meet the needs of a variety of applications. This member of the SAM4S series is built on a powerful ARM Cortex-M4 processor core, offering users a balance of performance, power efficiency, and peripheral set to tackle demanding embedded tasks.

Core Features:

  • Processor: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) for efficient computation of math-intensive operations.
  • Memory: Equipped with 512KB of flash memory and 128KB of SRAM, sufficient for complex applications and data-intensive processes.
  • Connectivity: A variety of communication interfaces including UART, SPI, I2C, and USB 2.0 Full Speed, as well as support for I2S, making it ideal for multimedia applications.

Enhanced Features:

  • Dual-bank Flash: Allows for safe in-system programming and supports read-while-write functionality.
  • Security: Features include a hardware random number generator, unique identifier, and a complete set of security measures to protect against invasive and non-invasive attacks.
  • Power Efficiency: Offers multiple power-saving modes, including idle and backup modes, to optimize power consumption for battery-powered or energy-sensitive applications.

Robust Peripheral Set:

The ATSAM4S8BA-MU is equipped with an extensive set of peripherals designed to support a wide range of functions. This includes timers, PWM channels, a 12-bit ADC, and a 12-bit DAC, which enable the microcontroller to handle tasks related to timing, motor control, and analog signal processing.

Applications:

With its robust feature set and connectivity options, the ATSAM4S8BA-MU is well-suited for industrial control systems, consumer electronics, smart energy solutions, and health care devices. Its ability to handle complex algorithms and multiple tasks simultaneously makes it a reliable choice for developers looking to create sophisticated embedded systems.

Package and Quality:

The ATSAM4S8BA-MU comes in a 64-pin QFN package, providing a compact footprint for space-constrained applications. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this product benefits from the company's commitment to quality and long-term availability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6278 $50.5112
10+ $10.3613 $103.6130
15+ $10.0375 $150.5625
21+ $9.7137 $203.9877
27+ $9.3899 $253.5273
36+ $8.4185 $303.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess