EN
  • EN
  • DE

ATSAM4SD32CA-AUR

Part No ATSAM4SD32CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Reel - TR
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4SD32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAM4SD32CA-AURCT, ATSAM4SD32CA-AURTR, ATSAM4SD32CA-AURDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862459-ATSAM4SD32CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM4SD32CA-AUR CAD Model

Description

Microchip Technology's ATSAM4SD32CA-AUR Microcontroller

The ATSAM4SD32CA-AUR from Microchip Technology is a high-performance, ARM Cortex-M4 based microcontroller that offers a perfect balance of power efficiency and processing capability. This device is part of the SAM4S series, designed to cater to a wide range of industrial applications, including energy management, industrial automation, and home control systems.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) for efficient computation of complex arithmetic.
  • Memory: Boasts a substantial 2MB of embedded Flash memory and 160KB of SRAM, facilitating complex application development without external memory requirements.
  • Connectivity: Equipped with a variety of communication interfaces such as High-Speed USB, USART, SPI, I2C, and UARTs, making it versatile for different communication protocols.
  • Digital Peripherals: Includes PWM, timers, and multiple GPIOs for extensive peripheral integration and control.
  • Analog Features: Comes with a 12-bit ADC, 12-bit DAC, analog comparators, and a temperature sensor for precise analog signal management.
  • Power Efficiency: Features multiple power-saving modes, including idle and backup modes, to ensure energy-efficient operation in low-power applications.
  • Package: Available in a LQFP144 package, providing ample pins for I/O and functionality while maintaining a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Development Support: Supported by Microchip's software development frameworks and tools, such as Atmel Studio, Atmel Software Framework (ASF), and SAM-BA In-system Programmer, for rapid development and debugging.

The ATSAM4SD32CA-AUR is ideal for designers looking for a microcontroller that provides significant processing power, extensive memory resources, and advanced connectivity options, all while maintaining energy efficiency. Whether it's for advanced IoT devices, smart control systems, or sophisticated sensor applications, the ATSAM4SD32CA-AUR stands out as a robust and versatile choice for a myriad of embedded system designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1195 $66.3585
6+ $18.1493 $108.8958
9+ $17.5821 $158.2389
12+ $17.0150 $204.1800
16+ $16.4478 $263.1648
21+ $14.7463 $309.6723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess