EN
  • EN
  • DE

STM32F070RBT6TR

Part No STM32F070RBT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series STM32F07
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807275-STM32F070RBT6TR
Ultra Librarian 3D Model Ultra Librarian STM32F070RBT6TR CAD Model

Description

STM32F070RBT6TR Microcontroller by STMicroelectronics

The STM32F070RBT6TR is a high-performance ARM Cortex-M0 based microcontroller from STMicroelectronics, tailored for cost-sensitive applications without compromising on the quality and performance that STMicroelectronics is renowned for. This microcontroller is a member of the STM32F0 series, which is known for its exceptional efficiency and ease-of-use in development.

Key Features

  • Core: ARM Cortex-M0 CPU, operating at a frequency of up to 48 MHz.
  • Memory: 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex applications.
  • Communication Peripherals: Includes I2C, SPI, and USART interfaces, which allow for easy integration with a variety of peripherals and other microcontrollers.
  • Digital and Analog I/Os: Comes with multiple GPIOs and ADC channels, offering versatility for interfacing with sensors, actuators, and other electronic components.
  • Timers: Advanced control timers, a 32-bit timer, and several 16-bit timers, suitable for a wide range of timing and control tasks.
  • Package: Available in an LQFP64 package, which is perfect for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range from -40°C to 85°C, ensuring reliability across diverse environments.
  • Power Efficiency: Designed with power-saving modes including Sleep, Stop, and Standby, to ensure energy-efficient operation in low-power applications.
  • Debugging and Programming: Supports SWD debugging and has a built-in bootloader, facilitating easy programming and in-system debugging.

Applications

The STM32F070RBT6TR is ideal for a wide array of applications, especially where cost and space are limiting factors. It is commonly used in:

  • Industrial controls and automation
  • Home appliances
  • Consumer electronics
  • Smart sensors and IoT devices
  • Medical devices
  • Automotive applications

With its rich set of features and peripherals, the STM32F070RBT6TR provides a flexible and scalable option for developers looking to create sophisticated systems without incurring high costs. Its support for robust communication protocols and a wide range of I/O options makes it a versatile choice for integrating into complex electronic ecosystems.

Whether you're designing a smart sensor network, an interactive consumer gadget, or a precise industrial control system, the STM32F070RBT6TR microcontroller from STMicroelectronics is designed to meet the demands of your innovative projects while optimizing for cost and power efficiency.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4896 $52.1360
85+ $1.2222 $103.8870
130+ $1.1840 $153.9200
175+ $1.1458 $200.5150
230+ $1.1076 $254.7480
305+ $0.9931 $302.8955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess