EN
  • EN
  • DE

ATSAMA5D26C-CU

Part No ATSAMA5D26C-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 289LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Manufacturer Microchip Technology
Series SAMA5D2
Package Tray
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 289-LFBGA
Case / Package 289-LFBGA (14x14)
Family Name ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862461-ATSAMA5D26C-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D26C-CU CAD Model

Description

Microchip Technology's ATSAMA5D26C-CU Product Overview

The ATSAMA5D26C-CU is a high-performance, low-power microprocessor unit (MPU) from Microchip Technology, designed to cater to a wide range of industrial and consumer applications. This microprocessor is based on the ARM® Cortex®-A5 processor, which operates at up to 500MHz and offers a balance between high computing performance and power efficiency. The ATSAMA5D26C-CU is part of the SAMA5 series, known for its rich set of peripherals and security features, making it an ideal choice for applications requiring high levels of integration and security measures.

Key Features

  • Processor: ARM® Cortex®-A5 processor running up to 500MHz.
  • Memory: Comes with an integrated L2 cache, 128KB of SRAM, and a flexible external memory interface that supports DDR2/LPDDR/LPDDR2, NAND Flash, NOR Flash, SLC/MLC NAND, and QSPI Flash.
  • Security: Equipped with advanced security features including secure boot, hardware encryption engines (AES, 3DES), TRNG, SHA, and tamper detection pins.
  • Connectivity: Provides a variety of connectivity options such as Gigabit Ethernet, dual CAN, USB Host, and Device interfaces.
  • Low Power Consumption: Features a low-power design that supports multiple sleep modes to conserve energy.
  • Package: Available in a 289-ball BGA package, it offers a compact footprint for space-constrained applications.

Applications

The ATSAMA5D26C-CU is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Smart energy management
  • Home automation
  • Medical devices
  • Point of Sale (PoS) terminals
  • Human Machine Interface (HMI)

With its powerful ARM Cortex-A5 core and comprehensive set of peripherals, the ATSAMA5D26C-CU provides a scalable solution that can adapt to the requirements of various complex applications. The MPU's security features are particularly well-suited for applications that handle sensitive data or require secure communications, thereby ensuring data integrity and protection against threats.

Overall, the ATSAMA5D26C-CU from Microchip Technology stands out as a robust and reliable choice for designers looking to develop systems with demanding processing needs and stringent security requirements.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9573 $55.9146
5+ $22.9394 $114.6970
7+ $22.2225 $155.5575
10+ $21.5057 $215.0570
13+ $20.7888 $270.2544
17+ $18.6382 $316.8494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess