EN
  • EN
  • DE

ATSAMC20E15A-MZT

Part No ATSAMC20E15A-MZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 2.7V to 5.5V, VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022005-ATSAMC20E15A-MZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E15A-MZT CAD Model

Description

The ATSAMC20E15A-MZT is a robust and feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the SAM C20 series, which is renowned for its high-performance capabilities and efficiency in processing and control tasks.

Key Features:

  • Core: The device is built on an ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48 MHz. The Cortex-M0+ core is known for its energy efficiency and is suitable for applications requiring deterministic system behavior.
  • Memory: It comes with 32KB of in-system self-programmable flash, 4KB of SRAM, and 2KB of read-while-write (RWW) EEPROM, providing ample storage for firmware and application data.
  • I/O Capabilities: The MCU offers extensive input/output options, including up to 34 programmable I/O pins that allow for versatile connectivity with peripherals and other components in a system.
  • Communication Interfaces: Integrated communication modules include SERCOM (I2C, SPI, USART), which provide a range of serial communication options for enhanced connectivity.
  • Robust Timer System: It features advanced timer/counters, real-time performance with a Real-Time Clock (RTC), and multiple 16-bit timers, which are essential for precise event timing and PWM generation.
  • Analog Features: The ATSAMC20E15A-MZT is equipped with a 12-bit analog-to-digital converter (ADC) with up to 10 channels, offering precise analog signal measurement capabilities.
  • Supply Voltage: This MCU operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Package: It is available in a 32-pin QFN package, which is suitable for space-constrained applications while providing adequate pin access for functionality.

The ATSAMC20E15A-MZT is ideal for a diverse array of applications, including but not limited to industrial control systems, automotive electronics, sensor interfacing, and power management solutions. Its robust architecture, coupled with Microchip's reputation for reliability, makes it a dependable choice for engineers and designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9545 $59.3175
36+ $3.2448 $116.8128
56+ $3.1434 $176.0304
76+ $3.0420 $231.1920
99+ $2.9406 $291.1194
132+ $2.6364 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess