EN
  • EN
  • DE

ATSAMC20N17A-ANT

Part No ATSAMC20N17A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP / ARM® Cortex®-M0+ SAM C20 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 84
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354845-ATSAMC20N17A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20N17A-ANT CAD Model

Description

Microchip Technology's ATSAMC20N17A-ANT

The ATSAMC20N17A-ANT is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the SAM C20 series, which is renowned for its exceptional efficiency, reliability, and robustness, making it an ideal choice for a variety of industrial and automotive applications.

Key Features:

  • Core: The MCU is built around the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz. The Cortex-M0+ core offers a balanced approach to power consumption and processing capability, ensuring efficient operation.
  • Memory: It comes with 16 KB of SRAM and 128 KB of flash memory, providing ample space for application code and data storage.
  • Connectivity: With a rich set of communication interfaces, including SPI, I2C, USART, and CAN, the ATSAMC20N17A-ANT facilitates seamless data exchange and peripheral connectivity.
  • Timers and PWM: Multiple 16-bit timers, a 32-bit Real-Time Clock, and PWM channels offer extensive options for timing operations and control applications.
  • Analog Features: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, as well as a 10-bit digital-to-analog converter (DAC) for precise analog signal management.
  • Advanced Peripherals: Onboard features such as a Peripheral Event System, Serial Communication Modules, and a Peripheral Touch Controller (PTC) for capacitive touch applications, underscore the MCU's versatility.
  • Power Management: The MCU supports multiple power-saving modes, which enable the design of energy-efficient applications.
  • Package: The ATSAMC20N17A-ANT comes in a 48-pin TQFP package, which is suitable for space-constrained applications.

The ATSAMC20N17A-ANT is also supported by Microchip's comprehensive development ecosystem, which includes the Atmel Studio IDE, software frameworks, and ready-to-use libraries. This support accelerates the development process, from initial prototyping to final product deployment. Whether you're developing industrial control systems, automotive applications, or complex sensor networks, the ATSAMC20N17A-ANT offers a reliable and flexible MCU solution to drive your innovation.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3818 $50.2908
15+ $6.8774 $103.1610
23+ $6.6625 $153.2375
32+ $6.4476 $206.3232
41+ $6.2327 $255.5407
54+ $5.5879 $301.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,212 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess