Microchip Technology ATSAMC21E16A-MZT
The ATSAMC21E16A-MZT is a robust microcontroller unit (MCU) from the reputable Microchip Technology, designed for industrial and automotive applications that demand high levels of performance and reliability. This MCU is part of the SAM C series, which is known for its superior connectivity features, efficient power management, and advanced peripherals tailored for control-based applications.
Key Features:
- Core: The ATSAMC21E16A-MZT is equipped with a powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, offering the perfect balance between power consumption and processing capability.
- Memory: It comes with 64KB of flash memory and 8KB of SRAM, providing ample space for application code and data storage.
- I/O Pins: The MCU features 52 programmable I/O pins, allowing for versatile connection options with peripherals and other components.
- Analog Features: It includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels and a 10-bit digital-to-analog converter (DAC), making it ideal for applications requiring precise analog signal management.
- Communication Interfaces: For communication, the device supports multiple serial communication modules, including SERCOM modules that can be configured as USART, UART, SPI, and I2C.
- Timer/Counters: The MCU offers advanced timer/counter features for accurate event timing and waveform generation.
- Supply Voltage: It operates within a supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
- Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C.
- Packaging: The ATSAMC21E16A-MZT comes in a 32-lead QFN package, ensuring a compact footprint for space-constrained applications.
With its extensive set of features and capabilities, the ATSAMC21E16A-MZT by Microchip Technology stands out as a versatile and reliable choice for engineers and developers working on control systems in automotive, industrial automation, and other demanding sectors.