EN
  • EN
  • DE

ATSAMC21J17A-MNT

Part No ATSAMC21J17A-MNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202708-ATSAMC21J17A-MNT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J17A-MNT CAD Model

Description

The ATSAMC21J17A-MNT is a robust and powerful microcontroller unit (MCU) from the reputable Microchip Technology. Designed to cater to the demanding needs of modern embedded systems, this device is part of the SAM C series, which is renowned for its high performance, connectivity features, and efficient power management.

This MCU is built around a 32-bit ARM Cortex-M0+ core, which offers a perfect blend of energy efficiency and processing power, with a maximum speed of up to 48MHz. The ATSAMC21J17A-MNT comes with 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage. Additionally, it features 2KB of Read-While-Write (RWW) EEPROM for non-volatile data storage.

One of the standout features of the ATSAMC21J17A-MNT is its rich set of peripherals. It includes multiple serial communication modules, including six SERCOM modules, which can be configured as UART, USART, SPI, or I2C interfaces, allowing for versatile connectivity options. It also boasts a 12-bit, 1MSPS analog-to-digital converter (ADC), two analog comparators, and a Digital-to-Analog Converter (DAC) for interfacing with analog sensors and actuators.

For timing and control applications, the MCU offers a variety of timers, including a 16-bit timer/counter, as well as a 32-bit Real-Time Counter (RTC). The device also supports PWM and PTC (Peripheral Touch Controller) for capacitive touch applications, making it an excellent choice for user interface design.

With its five-channel Direct Memory Access (DMA) controller, the ATSAMC21J17A-MNT ensures efficient data transfer with minimal CPU intervention. The device is also equipped with a Peripheral Event System, which enables inter-peripheral signaling without processor involvement, further optimizing power consumption and performance.

The ATSAMC21J17A-MNT is available in a 64-pin QFN package and operates across a wide voltage range of 2.7V to 5.5V. Its extended temperature range of -40°C to 85°C makes it suitable for industrial applications. With its array of features and robust design, the ATSAMC21J17A-MNT is an ideal choice for a multitude of applications, including industrial control, IoT devices, and automotive systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5983 $59.7779
31+ $3.7731 $116.9661
48+ $3.6551 $175.4448
66+ $3.5372 $233.4552
85+ $3.4193 $290.6405
114+ $3.0656 $349.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,871 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess