EN
  • EN
  • DE

ATSAMC21J18A-ANT

Part No ATSAMC21J18A-ANT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000551-ATSAMC21J18A-ANT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM C21, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J18A-ANT CAD Model

Description

The ATSAMC21J18A-ANT is a robust microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and peripheral set for a wide range of industrial and automotive applications. This device is part of the SAM C series of MCUs, which are based on the high-performance 32-bit ARM Cortex-M0+ processor, operating at a maximum frequency of 48MHz.

With a focus on connectivity, the ATSAMC21J18A-ANT boasts an extensive set of communication interfaces. These include multiple serial communication modules (SERCOM) that can be configured as UART/USART, I2C, and SPI, which are essential for modern industrial applications that require robust and flexible communication options.

For applications requiring precise timing and control, this MCU features advanced timer/counters, PWM channels, and a 16-bit real-time counter with a calendar function. The device also includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling it to handle complex analog sensing tasks with ease. It also offers a 10-bit digital-to-analog converter (DAC) for tasks requiring analog output capabilities.

With 256KB of flash memory and 32KB of SRAM, the ATSAMC21J18A-ANT provides ample space for application code and data storage, ensuring smooth operation even in complex embedded systems. The MCU also features a Peripheral Touch Controller (PTC) for capacitive touch applications, making it an excellent choice for human-machine interface (HMI) designs.

The device is designed with robustness in mind, featuring a hardware division unit and a Peripheral Event System for CPU-less inter-peripheral signaling, which helps to streamline data processing and reduce power consumption. Additionally, it includes a variety of safety features that make it suitable for automotive-grade applications, such as a Windowed Watchdog Timer and a Brown Out Detector, ensuring reliable operation under varying power conditions.

Safety and security are further enhanced with the inclusion of a Device Service Unit (DSU) that supports online system reconfiguration and a Serial Number for unique identification. The ATSAMC21J18A-ANT is available in a 64-pin TQFP package, making it a versatile choice for space-constrained applications.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6730 $53.3650
12+ $8.7573 $105.0876
18+ $8.4837 $152.7066
25+ $8.2100 $205.2500
32+ $7.9363 $253.9616
43+ $7.1153 $305.9579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess