EN
  • EN
  • DE

ATSAMD10D14A-UUT

Part No ATSAMD10D14A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 16KB (16K x 8) FLASH 20-WLCSP (2.43x1.93)
Manufacturer Microchip Technology
Series SAM D10D
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 8x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-XFBGA, WLCSP
Case / Package 20-WLCSP (2.43x1.93)
Family Name ATSAMD10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD10D14A-UUTDKR, ATSAMD10D14A-UUTCT, ATSAMD10D14A-UUT-ND, ATSAMD10D14A-UUTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862474-ATSAMD10D14A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD10D14A-UUT CAD Model

Description

Microchip Technology ATSAMD10D14A-UUT Overview

The ATSAMD10D14A-UUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver efficiency and flexibility for a wide range of applications. This microcontroller is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz, providing a balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 16KB of in-system self-programmable Flash, 4KB SRAM, and 2KB of EEPROM
  • Advanced Peripherals: Includes a variety of peripherals such as I2C, SPI, and USART interfaces, along with a 10-bit ADC with internal bandgap reference, and multiple PWM channels.
  • Power Efficiency: Designed for power-sensitive applications with picoPower technology for sleep currents as low as 2 μA.
  • Package: Available in a compact 20-pin QFN package, allowing for space-efficient designs in embedded systems.
  • Operating Voltage: Wide operating voltage range from 1.62V to 3.63V, which is suitable for battery-powered and portable applications.

Applications

The ATSAMD10D14A-UUT is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Power management systems
  • Medical devices

Development Support

Microchip Technology provides extensive support for development with the ATSAMD10D14A-UUT. Developers can take advantage of the Atmel Studio IDE, the Atmel Software Framework (ASF), and the Atmel START tool for easy configuration and setup. Additionally, the microcontroller is supported by a range of development boards and kits, which simplify prototyping and testing of applications.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATSAMD10D14A-UUT is no exception. It is designed to meet the high standards required for industrial and consumer applications, ensuring reliable performance in various environmental conditions.

With its robust feature set, the ATSAMD10D14A-UUT from Microchip Technology stands as an excellent choice for designers looking to create efficient, high-performance embedded systems with minimized power consumption.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3543 $58.8575
60+ $1.9318 $115.9080
93+ $1.8713 $174.0309
128+ $1.8110 $231.8080
165+ $1.7507 $288.8655
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess