EN
  • EN
  • DE

ATSAMD20G16A-MN

Part No ATSAMD20G16A-MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series SAM D20G
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 416
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912184-ATSAMD20G16A-MN
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G16A-MN CAD Model

Description

Microchip Technology's ATSAMD20G16A-MN Microcontroller

The ATSAMD20G16A-MN is a high-performance, low-power microcontroller from Microchip Technology, designed to provide an optimal solution for a wide range of applications. This microcontroller is based on the efficient ARM Cortex-M0+ processor and is a member of the SAM D20 family, which is known for its ease of use and advanced peripherals tailored for industrial and consumer applications.

With a clock speed of up to 48 MHz, the ATSAMD20G16A-MN delivers the processing power necessary for complex tasks, while its power-saving features ensure minimal power consumption during operation. The microcontroller comes in a compact 48-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz
  • Memory: 64 KB of in-system self-programmable Flash, 8 KB of SRAM, and 2 KB of EEPROM for data storage
  • Communication: A rich set of communication peripherals including I2C, SPI, and USART interfaces, enabling easy integration with a variety of external components
  • Timers and Counters: Multiple 16-bit timers, a 32-bit Real-Time Counter (RTC), and a 24-bit System Timer (SysTick) for precise timing operations
  • Power Efficiency: Ultra-low power consumption with idle and standby sleep modes, as well as a power-down mode with full RAM retention for the lowest power consumption
  • Input/Output: Up to 38 programmable I/O pins, providing flexibility for interfacing with sensors, actuators, and other electronic components
  • Analog Features: 10-bit ADC with up to 12 channels, one 10-bit DAC, and analog comparators, supporting a range of analog functionalities
  • Advanced Security: Watchdog timer, brown-out detector, and a full complement of protection features to ensure reliable operation
  • Development Support: Supported by the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which includes software libraries and example projects to accelerate development

The ATSAMD20G16A-MN is an ideal choice for designers looking for a microcontroller that balances performance with power efficiency. Whether it's being used in home automation, industrial control systems, or battery-operated devices, this MCU provides a scalable and cost-effective solution that can meet the demands of both simple and complex embedded systems.

With its comprehensive feature set and support for a wide range of development tools, the ATSAMD20G16A-MN from Microchip Technology is a versatile and powerful component that can help bring your innovative projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3200 $52.8000
95+ $1.0831 $102.8945
145+ $1.0493 $152.1485
200+ $1.0154 $203.0800
255+ $0.9816 $250.3080
345+ $0.8800 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess