EN
  • EN
  • DE

ATSAMD20G16A-MU

Part No ATSAMD20G16A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN / ARM? Cortex?-M0+ SAM D20G Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tray
Product Status Active
Programmable Verified
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD20
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566899-ATSAMD20G16A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G16A-MU CAD Model

Description

Microchip Technology's ATSAMD20G16A-MU: A High-Performance Microcontroller

The ATSAMD20G16A-MU is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This powerful MCU is built on a 32-bit ARM Cortex-M0+ processor, designed to offer a balance of efficiency and performance for a wide range of applications.

Microchip ATSAMD20G16A-MU Microcontroller

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz
  • Memory: 64 KB of in-system self-programmable flash, 8 KB of SRAM
  • I/O Pins: 38 GPIO pins offer versatility for peripheral functions
  • Communication Interfaces: I2C, SPI, and USART interfaces for serial communication
  • 12-bit ADC: Integrated analog-to-digital converter with up to 20 channels
  • Touch Support: Built-in hardware support for capacitive touch sensing
  • Package: Available in a 32-pin QFN package
  • Power Efficiency: Low power consumption modes for energy-sensitive applications

The ATSAMD20G16A-MU is tailored for applications that require intelligent, low-power operation. It is an ideal choice for the Internet of Things (IoT) devices, industrial control systems, consumer electronics, and portable medical equipment. Its rich set of peripherals and interfaces, combined with the efficient ARM Cortex-M0+ core, make it a versatile and reliable option for designers looking to develop sophisticated yet power-conscious products.

Design Support:

Microchip Technology provides comprehensive support for the ATSAMD20G16A-MU MCU, including development tools, software libraries, and application notes. Engineers can take advantage of the Atmel Studio IDE, Atmel Start, and a range of development boards for rapid prototyping and streamlined development processes.

With its robust feature set and Microchip's extensive support network, the ATSAMD20G16A-MU stands out as a microcontroller that can accelerate product development and enable innovative solutions across various tech landscapes.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0894 $62.6820
70+ $1.7140 $119.9800
105+ $1.6609 $174.3945
145+ $1.6078 $233.1310
190+ $1.5535 $295.1650
250+ $1.3929 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess