EN
  • EN
  • DE

ATSAMD20G16A-MUT

Part No ATSAMD20G16A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48QFN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20G16A-MUTCT,ATSAMD20G16A-MUTTR,ATSAMD20G16A-MUTDKR
Standard Package 4,000
Win Source Part Number 1144282-ATSAMD20G16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G16A-MUT CAD Model

Description

The ATSAMD20G16A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver efficiency and versatility for a wide range of applications. Based on a 32-bit ARM Cortex-M0+ processor, this microcontroller offers the perfect balance between power consumption and processing capability, making it an ideal choice for power-sensitive and space-constrained projects.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a perfect blend of energy efficiency and computational power.
  • Memory: Equipped with 64KB of in-system self-programmable flash, 8KB of SRAM, and 2KB of read-while-write (RWW) EEPROM, the ATSAMD20G16A-MUT provides ample storage for code and data.
  • I/O Options: This microcontroller offers up to 38 programmable I/O pins, allowing for flexible interfacing with a variety of peripherals and devices.
  • Communication Interfaces: Includes a range of communication options such as I2C, SPI, and USART, enabling easy data exchange and connectivity with other components or systems.
  • Power Management: Features multiple power-saving modes, including Idle and Standby, which significantly reduce power consumption when the device is not in use.
  • Analog Features: Comes with 10-bit ADCs, analog comparators, and a DAC, providing robust support for analog signal processing and control tasks.
  • Package: Available in a 32-pin QFN package, the ATSAMD20G16A-MUT is designed for space-efficient layouts on printed circuit boards.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the ATSAMD20G16A-MUT makes it an excellent choice for a variety of applications, including industrial control systems, sensor hubs, consumer electronics, Internet of Things (IoT) devices, and battery-operated products. Its robust feature set ensures developers can implement complex functionalities while maintaining low power consumption for extended battery life.

Conclusion

Overall, the Microchip Technology ATSAMD20G16A-MUT microcontroller is a powerful and efficient solution for designers looking to develop advanced, yet energy-conscious electronic products. Its rich set of features and flexible I/O options make it a highly adaptable platform suitable for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8611 $57.9165
37+ $3.1681 $117.2197
57+ $3.0690 $174.9330
78+ $2.9700 $231.6600
101+ $2.8710 $289.9710
135+ $2.5740 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess