EN
  • EN
  • DE

ATSAMD20J15A-AU

Part No ATSAMD20J15A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 64LQFP / ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ATSAMD20
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319261-ATSAMD20J15A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J15A-AU CAD Model

Description

Microchip Technology's ATSAMD20J15A-AU Microcontroller

The ATSAMD20J15A-AU is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications in the industrial, consumer, and automotive sectors. This ARM Cortex-M0+ based microcontroller is part of the SAM D20 family, which is renowned for its efficiency and flexibility, making it an ideal choice for system designers looking to optimize power consumption while maintaining robust performance.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a balanced approach to power consumption and processing capability.
  • Memory: Comes equipped with 32KB of in-system self-programmable flash, 2KB of EEPROM, and 4KB of SRAM, providing ample space for code and data storage.
  • Communication Interfaces: Features a rich set of peripherals including I2C, SPI, and USART interfaces, enabling easy integration with a variety of external components and systems.
  • Timers and PWM: Multiple 16-bit timers, 32-bit Real-Time Timer, and PWM channels allow for precise timing operations and control applications.
  • Power Efficiency: Its power-saving techniques include Idle and Standby sleep modes, making it suitable for battery-powered and power-sensitive applications.
  • Packages: Available in a 64-pin TQFP package, it supports a wide operating voltage range of 1.62V to 3.63V.
  • Temperature Range: Operational across the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Advanced Peripherals and Integration

The ATSAMD20J15A-AU microcontroller integrates advanced peripherals such as a 10-bit ADC with internal bandgap reference, a DAC for analog output, and multiple flexible serial communication modules. These features, combined with the extensive interrupt system and DMA support, allow for a high degree of system integration and resource optimization.

Development Support and Ecosystem

Microchip provides a comprehensive development ecosystem for the ATSAMD20J15A-AU, including the Atmel Studio IDE, Atmel Software Framework (ASF), and support for third-party integrated development environments (IDEs). This, along with a variety of development boards and kits, simplifies the process of prototyping and accelerates time-to-market for designers and developers.

With its blend of performance, power efficiency, and rich set of peripherals, the ATSAMD20J15A-AU from Microchip Technology stands out as a versatile and reliable microcontroller solution for a multitude of embedded system applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6235 $57.9760
39+ $2.9732 $115.9548
61+ $2.8803 $175.6983
83+ $2.7874 $231.3542
108+ $2.6944 $290.9952
144+ $2.4157 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess