EN
  • EN
  • DE

ATSAMD20J18A-CUT

Part No ATSAMD20J18A-CUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-UFBGA (5x5)
Manufacturer Microchip Technology
Series SAM D20J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-UFBGA
Case / Package 64-UFBGA (5x5)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J18A-CUTCT, 1611-ATSAMD20J18A-CUTCT, 1611-ATSAMD20J18A-CUTTRINACTIVE, ATSAMD20J18A-CUTTR, 1611-ATSAMD20J18A-CUTTR, 1611-ATSAMD20J18A-CUTTR-ND, 1611-ATSAMD20J18A-CUTDKR, 1611-ATSAMD20J18A-CUTDKR-ND, ATSAMD20J18A-CUTDKR, 1611-ATSAMD20J18A-CUTDKRINACTIVE
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862487-ATSAMD20J18A-CUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J18A-CUT CAD Model

Description

The ATSAMD20J18A-CUT is a high-performance, low-power microcontroller from Microchip Technology, featuring the efficient 32-bit ARM Cortex-M0+ processor. Designed for a wide range of applications, this MCU is particularly well-suited for power-sensitive and space-constrained projects due to its compact size and energy efficiency.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and buffering large amounts of data.
  • I/O Options: Features numerous I/O options including up to 52 programmable I/O pins, allowing for versatile connectivity and peripheral control.
  • Power Efficiency: Its power management techniques and low-power architecture ensure minimal power consumption in both active and standby modes.
  • Peripherals: Includes a variety of embedded peripherals such as timers, serial communication modules (USART, SPI, I2C), ADCs, DACs, and more, enabling a wide range of functionality without the need for additional components.
  • Package: Available in a compact 64-pin TQFP package, making it ideal for space-constrained applications.
  • Temperature Range: Operational across an extended temperature range, ensuring reliability under varying environmental conditions.

Applications

The ATSAMD20J18A-CUT is versatile enough to be used in a variety of sectors including industrial control systems, consumer electronics, IoT devices, and energy management systems. Its robust feature set also makes it an excellent choice for sensor management, actuator control, and wireless networking applications.

Support and Resources

Microchip Technology provides comprehensive support for the ATSAMD20J18A-CUT with extensive documentation, development tools, and software libraries to streamline the development process. Designers can take advantage of the Atmel Studio IDE, Atmel START code configurator, and a wide array of development boards for rapid prototyping and testing.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0029 $60.0348
29+ $4.1050 $119.0450
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7202 $290.1756
104+ $3.3353 $346.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess