EN
  • EN
  • DE

ATSAMD21E15B-AFT

Part No ATSAMD21E15B-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203060-ATSAMD21E15B-AFT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I²C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15B-AFT CAD Model

Description

Microchip Technology's ATSAMD21E15B-AFT Microcontroller

The ATSAMD21E15B-AFT is a powerful and versatile microcontroller unit (MCU) from Microchip Technology designed for a wide range of applications. This MCU is part of the SAM D21 family, which is known for its high-performance, power-efficient ARM Cortex-M0+ processor core. The ATSAMD21E15B-AFT operates at a maximum frequency of 48MHz and features 32KB of flash memory and 4KB of SRAM, making it suitable for various embedded system applications.

With its 32-bit architecture, this MCU provides a perfect balance between power consumption and processing capability. It is optimized for minimal power consumption in active and all sleep modes, which is essential for battery-operated and power-sensitive applications. The device includes a wide array of peripherals, including I2C, SPI, and UART serial communication interfaces, which facilitate easy integration with other components and peripherals in a system.

The ATSAMD21E15B-AFT also comes with a 10-bit ADC with 12 channels, enabling the MCU to interface with analog sensors and perform data acquisition tasks. Additionally, it has up to 20 programmable I/O pins that provide the flexibility to connect with various external devices, making it highly adaptable for custom designs and prototypes. The MCU also features a full-speed USB interface, which can be used for device firmware upgrades or communication with a host computer.

For security and data integrity, the ATSAMD21E15B-AFT is equipped with features such as a 32-bit unique ID and external interrupt capabilities. Furthermore, the device supports a variety of power-saving modes, which allow developers to optimize their applications for energy efficiency.

The MCU is available in a 32-pin TQFP package, which is suitable for space-constrained applications, and its extended temperature range ensures reliable operation in harsh environments. Whether you are developing an IoT device, consumer electronics, industrial control systems, or portable medical equipment, the ATSAMD21E15B-AFT by Microchip Technology is an excellent choice that offers a rich set of features and capabilities to meet the demands of your next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess