EN
  • EN
  • DE

ATSAMD21E16A-MFT

Part No ATSAMD21E16A-MFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CORTEX-M0+, 64KB Flash, 8KB SRAM T&r, - 32QFN 125C, Green, 1.6-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Interface I2C, I2S, SPI, UART, USART, USB
Max Frequency 48 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.63 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of Programmable I/O 26
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
RAM Size 8 kB
RoHS Non-Compliant
Watchdog Timer Yes
Win Source Part Number 980764-ATSAMD21E16A-MFT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16A-MFT CAD Model

Description

Microchip Technology's ATSAMD21E16A-MFT Microcontroller

The ATSAMD21E16A-MFT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer advanced features in a compact form factor. This microcontroller is based on the ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48 MHz, striking a perfect balance between speed and power efficiency.

Key Features

  • Core: ARM® Cortex®-M0+ CPU running at up to 48MHz
  • Memory: 64KB of in-system self-programmable Flash, 8KB of SRAM, and 2KB of EEPROM
  • Power Efficiency: Supports Idle and Standby sleep modes to optimize power consumption
  • Peripherals: Includes a variety of peripherals such as I2C, SPI, and UART interfaces, as well as a 12-bit ADC, and a 10-bit DAC
  • I/O Pins: Up to 26 programmable I/O pins for versatile connectivity and system integration
  • Package: Available in a 32-pin QFN package, ideal for space-constrained applications
  • Operating Voltage: 1.62V to 3.63V, enabling use in battery-powered and portable devices

Applications

The versatility of the ATSAMD21E16A-MFT makes it suitable for a wide range of applications, particularly where space and power consumption are critical considerations. It is an excellent choice for IoT devices, wearables, sensor management, and general-purpose embedded control systems.

Design Support

Microchip Technology provides comprehensive support for the ATSAMD21E16A-MFT, including development tools and software libraries to streamline the design process. Designers can take advantage of the Atmel Studio IDE, Atmel START, and a broad range of development kits compatible with this microcontroller for rapid prototyping and development.

Quality and Reliability

As with all Microchip products, the ATSAMD21E16A-MFT is built to high standards of quality and reliability, ensuring stable performance across various environmental conditions and applications. Microchip's commitment to long-term availability also makes this microcontroller a reliable choice for products with extended lifecycles.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess