EN
  • EN
  • DE

ATSAMD21E16B-UUT

Part No ATSAMD21E16B-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 35WLCSP / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 35-XFBGA, WLCSP
Supplier Device Package 35-WLCSP (2.82x2.53)
Part Number Series ATSAMD21E16
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804027-ATSAMD21E16B-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16B-UUT CAD Model

Description

Microchip Technology's ATSAMD21E16B-UUT

The ATSAMD21E16B-UUT is a high-performance, low-power microcontroller from Microchip Technology, which is part of the wider SAM D21 family. This MCU is based on a 32-bit ARM Cortex-M0+ processor and is designed for a variety of applications that require efficient power consumption and processing capabilities. With its robust feature set, the ATSAMD21E16B-UUT is an ideal choice for automation, consumer electronics, Internet of Things (IoT) devices, and other embedded systems.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, providing a perfect balance between power consumption and performance.
  • Memory: Features 64KB of Flash memory and 8KB of SRAM, which allows for efficient storage and execution of code.
  • I/O Capabilities: Offers a range of peripherals including I2C, SPI, and UART interfaces, as well as multiple PWM and timer/counters, making it highly adaptable to various communication and control requirements.
  • Power Management: Designed with power efficiency in mind, it supports various power-saving modes, including Idle and Standby, to extend battery life in portable applications.
  • Package: Available in a compact 32-pin QFN package, the ATSAMD21E16B-UUT is suitable for space-constrained applications.
  • Operating Voltage: Supports a wide operating voltage range from 1.62V to 3.63V, providing flexibility in different power environments.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh conditions.
  • Development Support: Compatible with Microchip's extensive development tools and software libraries, simplifying the design process and reducing time to market.

The ATSAMD21E16B-UUT is a versatile microcontroller that delivers the perfect blend of power efficiency and processing capability. Its rich set of peripherals and support for advanced technologies make it a go-to choice for designers looking to create innovative and responsive embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1238 $61.8570
35+ $3.3837 $118.4295
53+ $3.2780 $173.7340
73+ $3.1722 $231.5706
95+ $3.0665 $291.3175
127+ $2.7493 $349.1611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess