EN
  • EN
  • DE

ATSAMD21G17D-AFT

Part No ATSAMD21G17D-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197071-ATSAMD21G17D-AFT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21G, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G17D-AFT CAD Model

Description

Microchip Technology's ATSAMD21G17D-AFT Microcontroller

The ATSAMD21G17D-AFT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver efficiency and versatility for a range of applications. This microcontroller is a part of the popular SAM D21 family, built on a powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its 32-bit architecture, the ATSAMD21G17D-AFT offers a perfect balance between performance and power consumption, making it an ideal choice for battery-powered devices and energy-sensitive applications.

Equipped with 128KB of Flash memory and 16KB of SRAM, the ATSAMD21G17D-AFT provides ample space for complex application code and data storage. The microcontroller also features a variety of peripherals, including multiple serial communication modules (I2C, SPI, and UART), 10-bit ADCs, DAC, PWM channels, and more, enabling designers to create multifaceted systems with fewer external components.

One of the standout features of the ATSAMD21G17D-AFT is its full-speed USB interface, which allows for easy integration with computer systems and swift data transfers. This functionality is particularly beneficial for developing USB devices and ensuring seamless connectivity.

The ATSAMD21G17D-AFT is also characterized by its extensive set of power-saving techniques. With support for multiple sleep modes, the microcontroller can significantly reduce its power consumption when inactive, thus extending the battery life of the end product. Additionally, the device includes an internal voltage regulator, which simplifies the power supply design.

For developers, Microchip Technology provides comprehensive software support for the ATSAMD21G17D-AFT, including the Atmel Studio IDE, the Atmel Software Framework (ASF), and support for third-party integrated development environments (IDEs). These tools help to accelerate the development process, from prototyping to production.

The ATSAMD21G17D-AFT is available in a compact 48-pin TQFP package, making it suitable for space-constrained applications without compromising on functionality. Whether you're designing an IoT device, a wearable, or a sophisticated sensor system, the ATSAMD21G17D-AFT offers the reliability, efficiency, and performance that modern applications demand.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess