EN
  • EN
  • DE

ATSAMD51G19A-MUT

Part No ATSAMD51G19A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 37
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMD51
Other Names ATSAMD51G19A-MUTCT,ATSAMD51G19A-MUTTR,ATSAMD51G19A-MUTDKR
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264276-ATSAMD51G19A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD51G19A-MUT CAD Model

Description

Microchip Technology ATSAMD51G19A-MUT

The ATSAMD51G19A-MUT is a high-performance, 32-bit microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding needs of modern embedded applications. This product is part of the SAM D5x/E5x series which is known for its power efficiency and robust processing capabilities. It is based on the ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at speeds of up to 120 MHz, providing the computational power necessary for complex algorithms and high-speed data processing.

This microcontroller is equipped with 512KB of in-system self-programmable flash memory and 192KB of SRAM, offering ample space for application code and data storage. The ATSAMD51G19A-MUT also supports a wide range of peripherals and interfaces, including multiple serial communication modules (SERCOM) that can be configured to work as USART, UART, SPI, and I2C, making it highly versatile for various communication requirements.

For applications requiring precise timing and control, the device features a 16-channel Direct Memory Access (DMA) controller, multiple Timer/Counters, and a variety of PWM outputs. It also includes a rich set of analog features with a 12-bit Analog-to-Digital Converter (ADC), a 10-bit Digital-to-Analog Converter (DAC), and analog comparators. These features make the MCU suitable for sensor interfacing and control in industrial automation, IoT devices, and consumer electronics.

The ATSAMD51G19A-MUT emphasizes security with its integrated hardware-based security features, including a True Random Number Generator (TRNG), hardware cryptographic acceleration, and secure boot capabilities. These features ensure the secure operation of applications that require data protection and secure communications.

Designed with power efficiency in mind, the MCU offers a variety of power-saving modes, enabling the development of battery-powered and energy-sensitive applications. With its extended temperature range and QFN package, the ATSAMD51G19A-MUT is built to operate reliably in a diverse set of environmental conditions, making it a versatile choice for designers looking to balance performance with power consumption.

In summary, the ATSAMD51G19A-MUT by Microchip Technology is a feature-rich, high-performance microcontroller that is well-suited for a wide array of applications, from complex industrial systems to power-conscious IoT devices.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2654 $61.3270
10+ $10.0640 $100.6400
16+ $9.7495 $155.9920
22+ $9.4350 $207.5700
28+ $9.1205 $255.3740
37+ $8.1770 $302.5490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess