EN
  • EN
  • DE

MCF5206AB33A

Part No MCF5206AB33A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MCU 32BIT ROMLESS 160QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Coldfire V2 Microprocessor IC series 1 Core, 32-Bit 33MHz 160-QFP (28x28)
Manufacturer NXP
Series MCF520x
Package Tray
Part Status Obsolete
Core Processor Coldfire V2
Speed 33MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 160-BQFP
Case / Package 160-QFP (28x28)
Family Name MCF5206
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883957-MCF5206AB33A
Ultra Librarian 3D Model Ultra Librarian MCF5206AB33A CAD Model

Description

Product Overview: NXP MCF5206AB33A

The NXP MCF5206AB33A is a highly integrated microprocessor that is part of NXP's MCF520x family of ColdFire® embedded processors. This product is designed to offer a balanced blend of computing power and cost-effectiveness, making it an ideal choice for a wide range of embedded control applications.

At the core of the MCF5206AB33A lies a 32-bit ColdFire V2 core that operates at a frequency of 33 MHz. This core is known for its high-performance capabilities and low power consumption, which are essential for embedded systems that require efficient processing while maintaining power economy. The microprocessor is equipped with a rich set of peripherals and interfaces that make it versatile for various applications, including industrial control, medical devices, automotive systems, and consumer electronics.

The MCF5206AB33A boasts a 4 KB instruction cache that enhances the execution speed of frequently used code, thus improving overall system performance. It also features an integrated DRAM controller, which simplifies the design process by reducing the number of external components required. This processor supports a variety of external memory types, including SRAM, ROM, and Flash, allowing designers to choose the best memory solution for their specific application.

Connectivity is a strong suit for the MCF5206AB33A, with built-in UARTs, timers, and a Queued Serial Peripheral Interface (QSPI) that facilitate communication with external devices and peripherals. The inclusion of a 10/100 Mbps Fast Ethernet Controller also enables rapid data transfer and networking capabilities, which are crucial for connected devices.

The MCF5206AB33A is designed with an emphasis on reliability and ease of integration. Its robust architecture and comprehensive development support, including software and hardware tools, make it a go-to choice for engineers looking to streamline their design process and bring products to market quickly.

In summary, the NXP MCF5206AB33A is a powerful and cost-effective microprocessor that offers a compelling mix of processing power, integrated features, and connectivity options, ideal for a multitude of embedded applications.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess