The Texas Instruments CDC341NSRG4 is a high-performance, low-skew, low-jitter clock buffer that offers an optimal solution for distributing clock signals with minimal signal degradation. This device is designed to meet the stringent requirements of high-speed communication and computing applications, providing a reliable clock distribution function with multiple outputs.
Key Features
- Low Skew: Ensures that clock signals arrive at multiple destinations simultaneously, reducing timing errors in synchronous systems.
- Low Jitter: Maintains signal integrity by minimizing phase noise, crucial for high-speed digital circuits.
- Multiple Outputs: Features multiple buffered outputs that provide flexibility in distributing the clock signal to various parts of the system.
- Compatibility: Designed to interface with a variety of signal levels, making it suitable for mixed-voltage environments.
- Power Efficiency: Operates with low power consumption, contributing to the overall energy efficiency of the system.
Applications
The CDC341NSRG4 is ideal for a broad range of applications, including:
- Networking equipment such as routers, switches, and base stations
- Data communication and telecommunication systems
- High-speed servers and workstations
- Complex computing systems requiring precise clock distribution
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
3.3V ±0.3V |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
QFN-32 |
| Frequency Range |
Up to 200MHz |
Overall, the Texas Instruments CDC341NSRG4 clock buffer represents a robust and versatile solution for clock distribution in high-speed digital systems. Its ability to maintain signal integrity across multiple outputs ensures that it is an indispensable component in any application where reliable clock distribution is critical.