EN
  • EN
  • DE

ATSAMD51J18A-AU-EFP

Part No ATSAMD51J18A-AU-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / ARM® Cortex®-M4F SAM D51 Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAMD51
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1349152-ATSAMD51J18A-AU-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J18A-AU-EFP CAD Model

Description

Microchip Technology ATSAMD51J18A-AU-EFP Product Overview

The ATSAMD51J18A-AU-EFP is a high-performance, 32-bit microcontroller from Microchip Technology, designed to offer advanced computational capabilities along with robust peripheral integration. This microcontroller is part of the SAM D5x/E5x series that is built on the powerful ARM Cortex-M4F processor, capable of running at up to 120 MHz. With its floating-point unit (FPU), this device is optimized for digital signal processing (DSP) and other math-intensive applications.

This microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications. It is an extended temperature variant, ensuring reliable operation in environments with extreme temperature variations, making it suitable for industrial, automotive, and outdoor applications.

Key Features:

  • Core: ARM Cortex-M4F running at up to 120 MHz with DSP instruction and FPU.
  • Memory: 256KB of SRAM and 512KB of in-system self-programmable flash.
  • Connectivity: Extensive connectivity options with USB, I2C, SPI, and USART interfaces.
  • Timers: Multiple timer/counters for accurate event timing and waveform generation.
  • ADC/DAC: 16-bit Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for precise analog signal management.
  • Security: Integrated security features including a True Random Number Generator (TRNG) and hardware-based cryptography support.
  • Supply Voltage: Operates from 1.62V to 3.63V, accommodating a wide range of power sources.
  • Temperature Range: Extended temperature range from -40°C to +125°C.

The ATSAMD51J18A-AU-EFP is equipped with a range of peripherals that support its versatile functions. It includes a Peripheral Touch Controller (PTC) for capacitive touch applications, making it an excellent choice for user interface designs. Additionally, it features Direct Memory Access (DMA) transfers that help offload CPU during data transfers, enhancing system performance.

With its robust feature set and extended temperature range, the ATSAMD51J18A-AU-EFP from Microchip Technology is an ideal choice for a vast array of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and complex sensor systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess