EN
  • EN
  • DE

ATSAMD51J18A-MU

Part No ATSAMD51J18A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 986521-ATSAMD51J18A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J18A-MU CAD Model

Description

Microchip Technology's ATSAMD51J18A-MU: A High-Performance Microcontroller

The ATSAMD51J18A-MU is a cutting-edge microcontroller from Microchip Technology, renowned for its exceptional performance and flexibility. This advanced system-on-chip is part of the SAM D5x/E5x series and is designed to cater to the needs of various applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the ATSAMD51J18A-MU is a powerful ARM Cortex-M4 processor with a floating-point unit (FPU), running at speeds of up to 120 MHz. This robust core provides the computational horsepower necessary for complex algorithms and signal processing tasks, making it an ideal choice for applications that require high-speed data processing and precise control.

With its 256KB of SRAM and 512KB of flash memory, the ATSAMD51J18A-MU offers ample storage for code and data. The memory architecture is carefully designed to enable efficient access and manipulation, ensuring smooth and reliable operation even in demanding scenarios.

Connectivity is a strong suit of the ATSAMD51J18A-MU, as it boasts a variety of communication interfaces. These include multiple SPI, I2C, and UART ports, as well as USB support, providing developers with the flexibility to connect a wide range of peripherals and devices. Furthermore, the microcontroller features advanced analog capabilities with its 16-bit ADCs, 16-bit DACs, and analog comparators, enabling precise measurement and control of analog signals.

The device also takes security seriously, incorporating features such as a True Random Number Generator (TRNG) and hardware-based cryptographic acceleration, which are essential for protecting sensitive data in today's connected world.

Designed with power efficiency in mind, the ATSAMD51J18A-MU includes power-saving modes that significantly reduce energy consumption, making it an excellent choice for battery-powered applications.

Encased in a compact 48-pin QFN package, the ATSAMD51J18A-MU is suitable for space-constrained applications while still providing a wealth of features and capabilities. Developers can take advantage of Microchip's extensive software and hardware support ecosystem to accelerate development and bring products to market faster.

In summary, the ATSAMD51J18A-MU from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, and efficiency for a wide array of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,109 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess