EN
  • EN
  • DE
  • IT

ATSAME53J19A-AUT

Part No ATSAME53J19A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM E53
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAME53
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAME53J19A-AUTTR, ATSAME53J19A-AUTDKR, ATSAME53J19A-AUTCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862519-ATSAME53J19A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAME53J19A-AUT CAD Model

Description

Microchip Technology ATSAME53J19A-AUT Product Overview

The ATSAME53J19A-AUT from Microchip Technology is a high-performance, ARM Cortex-M4 based microcontroller that is designed to meet the demanding requirements of automotive and industrial applications. This microcontroller offers a perfect blend of power efficiency and processing capability, making it an ideal choice for applications that require advanced connectivity, rich interface support, and robust operation in harsh environments.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with Floating Point Unit (FPU), enabling efficient computation for control algorithms and data processing.
  • Memory: Equipped with 512 KB of in-system self-programmable flash memory and 192 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Features a variety of communication interfaces including CAN-FD, high-speed USB, SPI, I2C, and USART, allowing for versatile peripheral connections and communication with other systems.
  • Robust I/O: Offers up to 50 programmable I/O pins to interface with sensors, actuators, and other electronic components.
  • Advanced Security: Comes with integrated security features such as hardware-based cryptographic acceleration and secure boot, ensuring protection against unauthorized access and software integrity.
  • Automotive Qualification: The AUT version is automotive-qualified, ensuring reliability and compliance with automotive industry standards.
  • Power Efficiency: Its power management techniques and low-power operation modes make it suitable for battery-powered and energy-sensitive applications.
  • Operating Temperature: Capable of operating over a wide temperature range, this microcontroller is designed to withstand the extreme conditions found in automotive and industrial environments.

The ATSAME53J19A-AUT is a versatile microcontroller that provides the processing power needed for complex tasks while maintaining efficiency. It is an excellent choice for a broad range of applications including automotive control units, industrial automation systems, and IoT devices where reliability, connectivity, and performance are critical. With its rich set of peripherals and interfaces, developers can easily implement sophisticated systems that require real-time control and high-speed data transfers.

Overall, the ATSAME53J19A-AUT is a testament to Microchip Technology's commitment to delivering high-quality, robust microcontrollers that drive innovation across various sectors.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess