EN
  • EN
  • DE

ATSAME70N20A-CN

Part No ATSAME70N20A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 1MB (1M x 8) FLASH 100-TFBGA (9x9)
Manufacturer Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name ATSAME70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAME70N20A-CNINACTIVE, 1611-ATSAME70N20A-CN, 1611-ATSAME70N20A-CN-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912198-ATSAME70N20A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAME70N20A-CN CAD Model

Description

The ATSAME70N20A-CN is a high-performance microcontroller from Microchip Technology, designed for industrial and high-end consumer applications. This microcontroller is part of the SAM E70 series, which is renowned for its powerful features and capabilities. It is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, making it one of the fastest microcontrollers in its class.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 1MB of flash memory and 384KB of SRAM, providing ample space for complex applications.
  • Connectivity: Comprehensive communication interface options including USB, SPI, I2C, UART, and CAN, ensuring versatile connectivity solutions.
  • Timers and Counters: Multiple timer/counters for a wide range of applications.
  • ADC/DAC: Integrated analog components such as a high-performance 16-bit analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) for precise analog signal processing.
  • Security: Advanced security features including hardware encryption modules to protect against threats and ensure data integrity.
  • Package: Offered in a 64-pin LQFP package.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.

Applications

The ATSAME70N20A-CN is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive applications
  • High-end consumer electronics
  • Internet of Things (IoT) devices
  • Networking equipment
  • Real-time communication systems

With its robust architecture, extensive connectivity options, and powerful processing capabilities, the ATSAME70N20A-CN by Microchip Technology is a versatile and reliable choice for designers looking to develop advanced and efficient systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6010 $75.2020
4+ $30.8521 $123.4084
6+ $29.8880 $179.3280
7+ $28.9239 $202.4673
9+ $27.9598 $251.6382
12+ $25.0674 $300.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess