EN
  • EN
  • DE

ATSAMG51N18A-AU

Part No ATSAMG51N18A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 SAM G51 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 2V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAMG51
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMG51N18A-AU
Standard Package 90
Win Source Part Number 1322912-ATSAMG51N18A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMG51N18A-AU CAD Model

Description

Product Overview: ATSAMG51N18A-AU from Microchip Technology

The ATSAMG51N18A-AU is a high-performance, ARM Cortex-M4 based microcontroller designed by Microchip Technology, renowned for its advanced features and capabilities in a wide range of embedded applications. This product is tailored for users requiring a balance between power efficiency and processing power, making it an ideal choice for industrial control systems, automotive applications, and IoT devices.

Key Features:

  • Core: ARM Cortex-M4 running at up to 48MHz, with Floating Point Unit (FPU), offering efficient computation for math-intensive applications.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, providing ample space for complex programs and data.
  • I/O Capabilities: A variety of input/output options including I2C, SPI, UART, and PWM channels, enabling versatile peripheral connectivity.
  • Analog Features: Integrated features such as a 12-bit ADC, DAC, and analog comparators, supporting a range of analog functions.
  • Operating Voltage: Operates between 2.7V to 3.6V, ensuring compatibility with a range of power supplies and reducing power consumption.
  • Packages: Available in a 48-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Advanced Peripherals: Includes peripherals like USB Device and dual CAN interfaces, enhancing connectivity and control.

Applications:

The ATSAMG51N18A-AU is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive control units
  • Home automation and smart home devices
  • Internet of Things (IoT) devices
  • Complex sensor systems

Support and Resources:

Microchip Technology provides extensive support and resources for the ATSAMG51N18A-AU, including development tools, software libraries, and application notes. Designers can leverage the robust ecosystem to accelerate the development process and bring products to market faster.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7572 $63.3292
25+ $4.7239 $118.0975
38+ $4.5763 $173.8994
53+ $4.4287 $234.7211
68+ $4.2810 $291.1080
91+ $3.8382 $349.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess