EN
  • EN
  • DE

ATSAMG55G19A-UUT

Part No ATSAMG55G19A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex -M4
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 176K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.84x2.84)
Part Number Series ATSAMG55G
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804261-ATSAMG55G19A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMG55G19A-UUT CAD Model

Description

Microchip Technology ATSAMG55G19A-UUT Overview

The ATSAMG55G19A-UUT is a high-performance, ultra-low-power microcontroller from Microchip Technology, designed to meet the needs of a wide range of applications, particularly those requiring significant computational speed and agility. This microcontroller is part of the SAM G series, which is known for its robust design and efficient power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Core: The ATSAMG55G19A-UUT is built around the ARM Cortex-M4 processor, which includes a floating-point unit (FPU) operating at up to 120 MHz. This core provides the computational horsepower necessary for intensive tasks such as digital signal processing and complex algorithm execution.
  • Memory: It comes equipped with 512 KB of flash memory and 160 KB of SRAM, offering ample space for program storage and efficient run-time operations.
  • I/O Capabilities: The device features a rich set of input/output options, including I2C, SPI, UARTs, and USB, allowing for versatile connectivity with other components and peripheral devices.
  • Power Efficiency: With its power-saving modes and features like SleepWalking and Event System, the ATSAMG55G19A-UUT ensures minimal power consumption during idle times, which is critical for extending battery life in portable applications.
  • Package: The microcontroller is offered in a 49-ball WLCSP (Wafer Level Chip Scale Package) which is highly space-efficient, making it suitable for compact electronic designs.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The ATSAMG55G19A-UUT is versatile enough to be used in a broad array of applications. It is particularly well-suited for IoT (Internet of Things) devices, consumer electronics, industrial control systems, and medical devices. Its high-speed processing capabilities and connectivity features make it perfect for applications requiring quick data processing and communication, such as sports watches, smart meters, and home automation systems.

Conclusion

With its powerful ARM Cortex-M4 core, comprehensive memory options, and a suite of connectivity features, the ATSAMG55G19A-UUT from Microchip Technology stands out as a microcontroller capable of delivering the performance and efficiency required by modern embedded systems. Its compact package and robust temperature range further enhance its suitability for a wide range of applications, making it a go-to choice for designers looking to create sophisticated and power-conscious products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,491 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess