EN
  • EN
  • DE

ATSAMG55J19A-AUT

Part No ATSAMG55J19A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series SAM G55
Package Reel - TR
Number of I/O 48
Family Name ATSAMG55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMG55J19A-AUTTRINACTIVE, 1611-ATSAMG55J19A-AUTDKR, 1611-ATSAMG55J19A-AUTDKRINACTIVE, ATSAMG55J19A-AUT-ND, 1611-ATSAMG55J19A-AUTTR-ND, ATSAMG55J19A-AUTCT, 1611-ATSAMG55J19A-AUTCT, 1611-ATSAMG55J19A-AUTDKR-ND, ATSAMG55J19A-AUTDKR, ATSAMG55J19A-AUTTR, 1611-ATSAMG55J19A-AUTTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845519-ATSAMG55J19A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMG55J19A-AUT CAD Model

Description

Microchip Technology ATSAMG55J19A-AUT Product Overview

The ATSAMG55J19A-AUT is a robust microcontroller unit (MCU) from Microchip Technology, designed to meet the rigorous demands of automotive and high-reliability applications. This high-performance device is part of Microchip's SAM G series, built on a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), offering a perfect blend of energy efficiency and processing power.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz with a Floating Point Unit (FPU), enabling intensive computations and improved efficiency in math-intensive operations.
  • Memory: 512KB of embedded Flash memory and 160KB of SRAM, providing ample space for complex software stacks and buffering.
  • Connectivity: Offers a variety of communication interfaces including I2C, SPI, UART, and USB, making it versatile for connecting with other components or peripherals.
  • Advanced Security: Features hardware-based security to protect against threats, ensuring secure data transactions and code execution.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, it is ideal for battery-powered or energy-conscious applications.
  • Automotive Grade: Qualified for automotive applications, complying with the AEC-Q100 Grade 2 standard, ensuring reliable performance under extreme conditions.
  • Operating Temperature: Capable of operating over a wide temperature range from -40°C to +105°C, making it suitable for harsh environments.

Applications:

The ATSAMG55J19A-AUT is engineered for a broad range of applications where reliability, processing power, and low power consumption are critical. It is an ideal choice for automotive systems, industrial control, smart energy solutions, and Internet of Things (IoT) devices.

Support and Resources:

Microchip Technology provides extensive support for the ATSAMG55J19A-AUT, including development tools, software libraries, and technical documentation to accelerate the design process and help bring products to market faster. Customers can also access Microchip's global support network for technical assistance and design consultancy.

With its advanced features and automotive-grade reliability, the ATSAMG55J19A-AUT is a powerful MCU that offers an optimal solution for sophisticated and demanding applications.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6662 $53.3310
12+ $8.7518 $105.0216
18+ $8.4783 $152.6094
25+ $8.2048 $205.1200
32+ $7.9313 $253.8016
43+ $7.1108 $305.7644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess