EN
  • EN
  • DE

ATSAML21G16B-ANT

Part No ATSAML21G16B-ANT
Manufacturer Microchip Technology
Catalog OEM Souring
Description ARM MicroControllers MCU 48TQFP 85C, GREEN,1.6-3.6V,48MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462327-ATSAML21G16B-ANT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 48-TQFP (7x7)
Package / Case 48-TQFP
Ultra Librarian 3D Model Ultra Librarian ATSAML21G16B-ANT CAD Model

Description

The ATSAML21G16B-ANT is a high-performance, low-power microcontroller unit (MCU) from Microchip, featuring an advanced ARM Cortex-M0+ processor. This MCU is designed for power-sensitive applications, making it an ideal choice for battery-operated devices and energy-harvesting systems. The device operates across a wide voltage range of 1.6V to 3.6V and supports a maximum clock frequency of 48MHz. Encased in a 48-pin TQFP package, it offers a compact footprint while providing ample I/O options for interfacing with other components. Its 'GREEN' designation emphasizes eco-friendly manufacturing processes. The ATSAML21G16B-ANT incorporates advanced power management techniques to minimize energy consumption in both active and sleep modes, making it a smart choice for developers focusing on sustainability and extended battery life in their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
8bit MicroController
Lowest to $18.7687
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess