EN
  • EN
  • DE

ATSAML21J18A-AUTES

Part No ATSAML21J18A-AUTES
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SMDDIP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 722308-ATSAML21J18A-AUTES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18A-AUTES CAD Model

Description

Microchip Technology ATSAML21J18A-AUTES Product Overview

The ATSAML21J18A-AUTES is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the demands of low-power and high-performance applications. This MCU is part of the SAM L21 family, which is renowned for its remarkable power efficiency, making it an ideal choice for battery-operated devices and energy-sensitive projects.

At the heart of the ATSAML21J18A-AUTES is an ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. This processor not only provides the computational power necessary for complex tasks but does so with minimal energy consumption. The MCU boasts a Power Efficiency of 35.5 µA/MHz in active mode and can go as low as 200nA in its deepest sleep mode with SRAM retention, ensuring the longevity of battery life in end applications.

The device comes equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for program storage and efficient data handling. It also features a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured to the user's needs as USART, UART, SPI, and I2C interfaces. This flexibility allows designers to tailor the MCU to a wide range of application requirements.

For enhanced connectivity, the ATSAML21J18A-AUTES includes a Full-Speed USB interface, along with a 12-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC) for comprehensive analog signal management. It also features touch support with Microchip’s QTouch technology for capacitive touch functionality.

Security is also a priority for this MCU, which comes with a 32-bit unique ID and a hardware-based cryptographic engine supporting AES and SHA algorithms. This ensures that applications requiring secure data exchange or authentication can rely on the ATSAML21J18A-AUTES for robust protection.

Overall, the ATSAML21J18A-AUTES from Microchip Technology is a high-performance, power-efficient MCU that is well-suited for a variety of applications ranging from IoT devices to industrial control systems. Its rich feature set and low power consumption make it a versatile and reliable choice for designers seeking to optimize their products for performance and energy efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0977 $58.8563
46+ $2.5422 $116.9412
71+ $2.4625 $174.8375
97+ $2.3828 $231.1316
126+ $2.3042 $290.3292
168+ $2.0651 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess