EN
  • EN
  • DE

ATSAML21J18B-MUT

Part No ATSAML21J18B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series SAM L21J, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML21J18B-MUTCT-ND, 1611-ATSAML21J18B-MUTDKR-ND, 1611-ATSAML21J18B-MUTTR-ND, 1611-ATSAML21J18B-MUTCT, ATSAML21J18B-MUTTR, 1611-ATSAML21J18B-MUTTR, 1611-ATSAML21J18B-MUTCTINACTIVE, ATSAML21J18B-MUTDKR, 1611-ATSAML21J18B-MUTDKR, 1611-ATSAML21J18B-MUTDKRINACTIVE, ATSAML21J18B-MUT-ND, 1611-ATSAML21J18B-MUTTRINACTIVE, ATSAML21J18B-MUTCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852697-ATSAML21J18B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18B-MUT CAD Model

Description

The ATSAML21J18B-MUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional power efficiency and performance. This MCU is part of the SAM L21 family, which is based on the high-performance 32-bit ARM Cortex-M0+ processor. It operates at a maximum speed of 48MHz and features 256KB of flash memory and 40KB of SRAM, making it an ideal choice for a wide range of applications, particularly those that are power-sensitive.

One of the standout features of the ATSAML21J18B-MUT is its power consumption, with picoPower technology that allows for low power usage in all aspects of operation, from active to sleep modes. This makes the MCU an excellent choice for battery-powered and portable applications, such as IoT devices, wearables, and energy-harvesting systems.

The device also comes with a comprehensive set of peripherals, including a 12-bit ADC, a 10-bit DAC, multiple SPI, I2C, and USART interfaces, as well as a Full-Speed USB controller with embedded Host and Device capabilities. These features provide the flexibility needed to handle complex tasks and connectivity requirements.

For secure applications, the ATSAML21J18B-MUT offers hardware-based security features such as a True Random Number Generator (TRNG), and AES encryption, ensuring data protection and secure communications. Additionally, the device is equipped with a Peripheral Touch Controller (PTC) for capacitive touch applications, making it suitable for user interface designs that require touch inputs.

Microchip Technology's ATSAML21J18B-MUT comes in a 64-pin UQFN package, which is not only space-efficient but also offers a good balance between I/O capabilities and compactness, suitable for space-constrained designs.

Overall, the ATSAML21J18B-MUT is a highly versatile and energy-efficient MCU that delivers the performance needed for modern, smart, and connected devices while maintaining minimal power consumption, making it an excellent choice for developers looking to create innovative and sustainable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7532 $58.7660
11+ $9.6436 $106.0796
17+ $9.3423 $158.8191
23+ $9.0409 $207.9407
29+ $8.7395 $253.4455
39+ $7.8355 $305.5845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,086 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess