EN
  • EN
  • DE

ATSAMR21G18A-MFT

Part No ATSAMR21G18A-MFT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type TxRx + MCU
RF Family/Standard General ISM > 1GHZ
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Maximum) 250kbps
Power - Output 4dBm
Sensitivity -99dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I2C, SPI, UART, USART, USB
GPIO 28
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 11.3mA ~ 11.8mA
Current - Transmitting 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAMR21G
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811585-ATSAMR21G18A-MFT
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G18A-MFT CAD Model

Description

Microchip Technology ATSAMR21G18A-MFT Product Overview

The ATSAMR21G18A-MFT is a cutting-edge wireless microcontroller from the renowned manufacturer, Microchip Technology. It is designed to cater to the needs of modern IoT (Internet of Things) applications, offering a perfect blend of low-power consumption and high-performance wireless connectivity. This microcontroller is based on the ARM® Cortex®-M0+ processor, which provides a balance between efficiency and processing power, making it an ideal choice for battery-operated devices and energy-harvesting applications.

With its integrated ultra-low-power 2.4GHz transceiver, the ATSAMR21G18A-MFT supports the IEEE 802.15.4 standard, enabling it to be a core component in wireless networks such as Zigbee or Thread. The transceiver's exceptional link budget ensures reliable communication over extended ranges, which is crucial for smart home, industrial automation, and wireless sensor network applications.

The device comes with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage. This generous memory allocation allows developers to implement complex software stacks and algorithms without the need for external memory components. Additionally, this microcontroller features a variety of peripherals, including UART, SPI, I2C interfaces, and ADCs, offering versatile options for interfacing with sensors, actuators, and other electronic components.

The ATSAMR21G18A-MFT is available in a 48-pin QFN package, which is suitable for space-constrained designs without compromising on the number of available I/O pins. It also includes advanced security features like a 128-bit AES encryption engine, ensuring secure data communication in sensitive applications.

In summary, the Microchip ATSAMR21G18A-MFT microcontroller is a powerful and flexible solution for developers looking to create innovative wireless products. Its combination of an energy-efficient core, robust wireless capabilities, ample memory, and a wide range of peripherals makes it a top choice for next-generation IoT devices.

You May Also Be Interested in

Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4359 $57.7436
9+ $11.8448 $106.6032
14+ $11.4747 $160.6458
19+ $11.1045 $210.9855
24+ $10.7344 $257.6256
32+ $9.6239 $307.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 641 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess